EN
  • EN
  • DE

SN74HCT245NSRG4

Part No SN74HCT245NSRG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUS TRANSCEIVER 8BIT 20SO / Bus XCVR Single 8-CH 3-ST 20-Pin SOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74HCT
Packaging Reel package
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 6mA, 6mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 20-SOIC (0.209", 5.30mm Width)
Manufacturer Package 20-SO
Win Source Part Number 795031-SN74HCT245NSRG4
Popularity Medium
Supply and Demand Status Limited
Family Name SN74HCT245
Introduction Date August 01, 2003
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SN74HCT245NSRG4 CAD Model

Description

Product Overview: SN74HCT245NSRG4

The SN74HCT245NSRG4 is a high-performance, octal bus transceiver from Texas Instruments, designed to provide bidirectional communication between data buses. This integrated circuit is a crucial component in digital systems where data transfer is essential, such as in computer systems, communication devices, and industrial control equipment.

Key Features

  • Logic Type: Octal Bus Transceiver
  • Logic Family: HCT
  • Operating Voltage Range: 4.5V to 5.5V
  • Data Flow Direction: Bidirectional
  • Output Current: -6 mA, 6 mA
  • Propagation Delay Time: 11 ns (max) at 5V
  • Operating Temperature Range: -40°C to 85°C
  • Pin Count: 20
  • Mounting Type: Surface Mount
  • Package/Case: SOIC-20

The SN74HCT245NSRG4 is a part of the HCT logic family, which means it is compatible with high-speed CMOS (HCMOS) and operates at TTL (Transistor-Transistor Logic) levels. This makes it suitable for interfacing with both CMOS and TTL logic and allows for the smooth integration of this transceiver into a wide range of digital applications.

Functionality

This transceiver allows for eight lines of bidirectional data flow, enabling efficient communication between two buses. Each line is equipped with direction control and output-enable inputs which ensure that data is transferred only when required, thereby preventing data collision and ensuring data integrity. The SN74HCT245NSRG4 also features a non-inverting bus transceiver function, which means that the data is passed through without any change in its logic state.

Applications

The versatility of the SN74HCT245NSRG4 makes it an ideal choice for a variety of applications, including:

  • Interface translation
  • Drive bus lines in computing systems
  • Signal buffering in telecommunications
  • Data transfer in industrial control systems

Overall, the SN74HCT245NSRG4 is a reliable and efficient solution for facilitating communication between digital systems. Its robust design and wide operating temperature range make it suitable for both commercial and industrial environments. As a product of Texas Instruments, it benefits from the company's commitment to high-quality manufacturing and long-term reliability.

You May Also Be Interested in

NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 20SSOP
Lowest to $0.4366
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 16BIT 48SSOP
Lowest to $1.4567
SG Micro Corp
1.65V~5.5V 1 1 3.5ns@5V,50pF 1uA SC-70-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2183
Runic Technology
1.65V~5.5V 1 1 4uA SOT23-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2329
EnergyMath Technology
2V~6V 1 4 40uA TSSOP-14L Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.3226
NXP / Nexperia
2.7V~3.6V 8 5uA [email protected],50pF QFN-20(4.5x2.5) Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $5.8209
Texas Instruments
IC BUFFER INVERT 6V 16DIP
Lowest to $1.4388

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7268 $50.8760
150+ $0.6808 $102.1200
230+ $0.6578 $151.2940
330+ $0.6118 $201.8940
425+ $0.5888 $250.2400
535+ $0.5658 $302.7030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 43,080 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess