EN
  • EN
  • DE

SN74HCT32ANSR

Part No SN74HCT32ANSR
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838351-SN74HCT32ANSR
Package Tape & Reel (TR)
Product Status Active
Logic Type OR Gate
Number of Circuits 2
Number of Inputs 4
Voltage - Supply 2V ~ 6V
Current - Quiescent (Max) 2µA
Current - Output High, Low 5.2mA, 5.2mA
Input Logic Level - Low 0.3V ~ 1.2V
Input Logic Level - High 1.5V ~ 4.2V
Max Propagation Delay @ V, Max CL 20ns @ 6V, 50pF
Operating Temperature -55°C ~ 125°C
Grade -
Mounting Type Surface Mount
Supplier Device Package 14-SO
Package / Case 14-SOIC (0.209\
Ultra Librarian 3D Model Ultra Librarian SN74HCT32ANSR CAD Model

Description

Product Overview: SN74HCT32ANSR from Texas Instruments

The SN74HCT32ANSR is a high-performance integrated circuit manufactured by Texas Instruments, a leader in the semiconductor industry. This device is part of the 74HCT family and is designed to provide reliable logic operations in a wide range of electronic applications.

Key Features

  • Logic Type: The SN74HCT32ANSR is a quad 2-input OR gate, which means it contains four independent OR gates in a single package, each with two inputs.
  • Operating Voltage: This device operates at a voltage range of 4.5V to 5.5V, making it compatible with TTL (Transistor-Transistor Logic) levels while also interfacing easily with most 5V CMOS logic components.
  • Output Current: It has a typical output current of ±4 mA at 5V, which enables it to drive multiple loads or be connected to other logic devices without the need for additional buffering.
  • Package: The SN74HCT32ANSR comes in a SOP (Small Outline Package) with a Reel packaging option, which is ideal for automated assembly processes and space-constrained applications.
  • Temperature Range: It is designed to operate over a broad temperature range from -40°C to 85°C, ensuring functionality in various environmental conditions.

Applications

The versatility of the SN74HCT32ANSR makes it suitable for a variety of applications, including:

  • Industrial control systems
  • Data processing
  • Consumer electronics
  • Communication equipment
  • Embedded systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74HCT32ANSR is no exception. It is fabricated using high-quality materials and advanced manufacturing processes that ensure its reliability and longevity in the field. Customers can trust this product to perform consistently over time, even in demanding conditions.

Support and Resources

For designers and engineers, Texas Instruments provides comprehensive technical documentation, including datasheets, application notes, and design resources, to facilitate the integration of the SN74HCT32ANSR into their projects. Additionally, TI's support team is available to assist with any product-related inquiries and provide expert guidance.

Overall, the SN74HCT32ANSR represents a dependable and efficient solution for implementing OR logic functions in electronic designs, backed by the quality assurance of Texas Instruments.

You May Also Be Interested in

Broadcom Limited
LITHIUM-ION BATTERY MEGARAID LSI
Need more? Email Us
FLIR Extech
CLAMP METER OPEN JAW TRUE RMS 20
Need more? Email Us
Desco
BAG SHIELD METAL-IN 4X8 100PC
Lowest to $0.4897
Adafruit Industries LLC
HALF-SIZE BREADBOARD WITH MOUNTI
Lowest to $30.2564
HMS Networks
CC-LINK IE TO PROFINET I/O
Need more? Email Us
SCS
COILED CORD DUAL COND GND 5'
Need more? Email Us
Hirose Electric Co Ltd
CONN SC ATTENUATOR 20DB 250MW
Need more? Email Us
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us
3M
SCOTCH-BRITE CLEAN & SHINE PAD,
Lowest to $1.3456

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2251 $50.6475
545+ $0.1847 $100.6615
840+ $0.1790 $150.3600
1,155+ $0.1732 $200.0460
1,495+ $0.1674 $250.2630
2,000+ $0.1501 $300.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,800 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess