EN
  • EN
  • DE

SN74LS122DRE4

Part No SN74LS122DRE4
Manufacturer Texas Instruments
Catalog Logic - Multivibrators
Description IC MULTIVIBRATOR 28NS 14SOIC / Monostable Multivibrator 28 ns 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Multivibrators
Mfr Texas Instruments
Series 74LS
Package Tape & Reel (TR)
Logic Type Monostable
Independent Circuits 1
Schmitt Trigger Input No
Propagation Delay 28 ns
Current - Output High, Low 400µA, 8mA
Voltage - Supply 4.75 V ~ 5.25 V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number 74LS122
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257190-SN74LS122DRE4
Ultra Librarian 3D Model Ultra Librarian SN74LS122DRE4 CAD Model

Description

Product Overview: SN74LS122DRE4 from Texas Instruments

The SN74LS122DRE4 is a high-performance monostable multivibrator from Texas Instruments, renowned for its reliability and versatility in various digital applications. This integrated circuit is part of the 7400 series logic family, which is a staple in the electronics industry due to its ease of use and widespread compatibility.

Key Features

  • Retriggerable/Resettable Capability: The SN74LS122DRE4 offers the ability to be retriggered, allowing for pulse width modulation and the generation of variable pulse widths, which is essential for timing and control applications.
  • Adjustable Pulse Width: Users can set the pulse width through external timing components, providing flexibility and precision for a wide range of functions.
  • Direct Clear Input: A dedicated clear input allows for immediate termination of the output pulse, enhancing the control over the timing sequences.
  • Edge-Triggered from Active-High or Active-Low Gated Logic Inputs: This feature allows the device to be triggered on the rising or falling edge of the input signal, accommodating different signal requirements.
  • Compensated for Temperature and Voltage Variations: The SN74LS122DRE4 is designed to maintain stable performance despite changes in temperature and supply voltage, ensuring reliable operation in diverse environments.
  • Typical Schmitt Trigger Action: Schmitt trigger inputs provide noise immunity and transform slowly changing input signals into sharply defined jitter-free output signals.

Applications

The SN74LS122DRE4's ability to produce precise timing pulses makes it suitable for a variety of applications, including:

  • Timing circuits
  • Delayed pulse generation
  • Pulse width modulation (PWM) control
  • Sequential circuits
  • Waveform shaping
  • Digital logic systems

Technical Specifications

Encased in a small-outline package, the SN74LS122DRE4 is optimized for space-constrained applications. The device operates over a wide supply voltage range and is characterized for operation from 0°C to 70°C, ensuring compatibility with commercial-grade temperature requirements.

Quality and Support

Texas Instruments is committed to providing high-quality products and support. The SN74LS122DRE4 benefits from Texas Instruments' rigorous testing and quality assurance processes, ensuring that each device meets the company's high standards for performance and reliability.

For designers and engineers looking for a dependable monostable multivibrator, the SN74LS122DRE4 offers a compelling mix of features, making it a go-to component for a multitude of digital applications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Dual Monostable Multivibrator
Lowest to $3.0330
Nexperia USA Inc.
IC MMV 2-CIR 14-NS 16-SO
Need more? Email Us
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN / Monostable Multivibrator 11 ns 6-DFN (2x3)
Lowest to $58.2090
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN
Lowest to $11.5307
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN
Lowest to $8.1493
NXP / Nexperia
Monostable/astable multivibrator
Need more? Email Us
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6 / Monostable Multivibrator 11 ns TSOT-23-6
Lowest to $16.0075
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6
Lowest to $8.3158
Nexperia USA Inc.
IC MULTIVIBRATOR 5.3NS 8XSON / Monostable Multivibrator 5.3 ns 8-XSON, SOT833-1 (1.95x1)
Lowest to $0.3706

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4881 $51.2505
250+ $0.4005 $100.1250
390+ $0.3880 $151.3200
535+ $0.3755 $200.8925
690+ $0.3630 $250.4700
925+ $0.3254 $300.9950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,564 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess