EN
  • EN
  • DE

DESD5V2S2UT

Part No DESD5V2S2UT
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description UNIDIRECTIONAL SURFACE MOUNT TVS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 1167062-DESD5V2S2UT
Manufacturer Homepage www.diodes.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DESD5V2S2UT CAD Model

Description

DESD5V2S2UT TVS Diode from Diodes Incorporated

The DESD5V2S2UT from Diodes Incorporated is a robust transient voltage suppressor (TVS) diode, designed to protect sensitive electronic components from electrostatic discharges (ESD) and other transient voltage events. This discrete semiconductor product is a must-have for a variety of applications, ranging from consumer electronics to industrial systems that require reliable ESD protection.

With its ultra-small and leadless package, the DESD5V2S2UT offers a minimal footprint on printed circuit boards (PCBs), making it an ideal choice for space-constrained applications. The diode's package is the DFN1006-2 (SOD523), which provides excellent thermal performance and reduces the overall size of the protection circuit.

The DESD5V2S2UT is specifically designed to safeguard two lines (unidirectional) from the damaging effects of ESD. It can safely dissipate ESD strikes of ±20kV (air discharge) and ±12kV (contact discharge) as per the IEC 61000-4-2 international standard, ensuring that your electronic devices are shielded from the most common ESD events.

One of the key features of this TVS diode is its low dynamic resistance (Rdyn), which ensures a reduced clamping voltage during a transient event, thereby offering enhanced protection for sensitive circuitry. Additionally, the DESD5V2S2UT boasts a fast response time, reacting to over-voltage events quickly to minimize the risk of damage to the protected component.

The device is also characterized by its low leakage current, which is a critical parameter for power-sensitive designs. This feature helps in maintaining the energy efficiency of the overall system by minimizing the power loss due to leakage currents.

Overall, the DESD5V2S2UT from Diodes Incorporated is a high-performance TVS diode that combines small package size with powerful protective capabilities. Its ability to handle high ESD transients while maintaining a low clamping voltage makes it an excellent choice for designers looking to enhance the durability and reliability of their electronic products.

Whether you're designing mobile phones, portable devices, computer interfaces, or other sensitive electronics, the DESD5V2S2UT provides the protection you need without compromising on space or performance.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
General Semiconductor
TVS DIODE 171VWM 274VC SMC
Lowest to $0.5821
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
Nexperia USA Inc.
PESD5Z3.3-Q/SOD523/SC-79
Lowest to $8.7314
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821
Toshiba Semiconductor and Storage
TVS DIODE 12VWM 33VC USM
Lowest to $0.2911
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
315+ $0.1848 $58.2120
760+ $0.1525 $115.9000
1,175+ $0.1478 $173.6650
1,615+ $0.1432 $231.2680
2,105+ $0.1374 $289.2270
2,805+ $0.1236 $346.6980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 315 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess