Product Overview: SN74LS132NSR from Texas Instruments
The SN74LS132NSR is a high-performance, quadruple positive-NAND gate integrated circuit designed and manufactured by the renowned semiconductor company, Texas Instruments (TI). This device is part of the 74LS logic family, which is well-known for its low-power Schottky technology, offering a perfect balance between speed and power consumption.
Each gate in the SN74LS132NSR has four inputs and is characterized by its Schmitt-trigger action at all inputs, which makes the circuit highly tolerant to slower input rise and fall times. This feature is particularly useful in applications where noise is present on the input signals, as it helps in cleaning up the noisy signals before they are used in downstream digital circuits.
The SN74LS132NSR operates over a wide voltage range from 4.75V to 5.25V, which is typical for 5V logic levels, and can source or sink up to 8 mA at the output, making it compatible with multiple TTL loads. The device is offered in a 14-pin SOP (Small Outline Package), which is suitable for surface-mount technology (SMT) and is ideal for compact PCB layouts.
Key features of the SN74LS132NSR include:
- Quadruple 2-input positive-NAND gates with Schmitt-trigger inputs
- Low power consumption with high noise immunity
- Wide operating voltage range: 4.75V to 5.25V
- Output drive capability: 10 LSTTL loads
- Typical tpd (propagation delay time): 14 ns
- Flexible SOP-14 packaging for SMT applications
- Operating temperature range: 0°C to 70°C
The SN74LS132NSR is suitable for a variety of digital applications, including wave shaping, signal processing, and noise filtering. Its robust design ensures reliable operation in industrial and commercial devices. Designers and engineers often choose this IC for its proven performance, ease of use, and the quality assurance of Texas Instruments.
Overall, the SN74LS132NSR is a versatile and reliable component for implementing logic functions in digital circuits where noise immunity and low power are essential, making it an excellent choice for your next electronics project or product design.