EN
  • EN
  • DE

SN74LS136NG4

Part No SN74LS136NG4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE XOR OP COL 4CH 2IN 14DIP / XOR (Exclusive OR) IC 4 Channel Open Collector 14-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74LS
Logic Type XOR (Exclusive OR)
Number of Circuits 4
Number of Inputs 2
Features Open Collector
Voltage - Supply 4.75V ~ 5.25V
Current - Output High, Low -, 8mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 30ns @ 5V, 15pF
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Supplier Device Package 14-PDIP
Package / Case 14-DIP (0.300", 7.62mm)
Base Product Number 74LS136
Other Names SN74LS136NE4,SN74LS136NE4
Standard Package 25
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257774-SN74LS136NG4
Ultra Librarian 3D Model Ultra Librarian SN74LS136NG4 CAD Model

Description

Overview of SN74LS136NG4

The SN74LS136NG4 is a high-performance, quadruple 2-input exclusive-OR gate integrated circuit from Texas Instruments, designed to operate over a wide range of voltages while providing excellent power efficiency. This IC is a crucial component in digital systems where logic decisions based on the comparison of binary inputs are required.

Key Features

  • Logic Type: The device features quadruple 2-input exclusive-OR gates, which are essential for performing functions such as parity generation and checking, as well as various arithmetic operations.
  • Package: The SN74LS136NG4 is packaged in a standard 14-pin PDIP (Plastic Dual-In-line Package), making it suitable for through-hole mounting, which is ideal for prototyping and educational purposes.
  • Operating Voltage: It operates at a voltage range of 4.75V to 5.25V, which is typical for LS (Low-power Schottky) TTL (Transistor-Transistor Logic) devices, ensuring compatibility with a wide variety of TTL circuits.
  • Power Dissipation: The device boasts a low power dissipation, which is a critical feature for designing energy-efficient electronic systems.
  • Switching Characteristics: The SN74LS136NG4 has fast switching characteristics, with a typical propagation delay time of 9.5ns, allowing for quick response times in high-speed logic circuits.

Applications

The SN74LS136NG4 is versatile and can be used in a variety of digital applications, including:

  • Binary addition and subtraction systems
  • Parity generators and checkers
  • Control system logic
  • Encryption and decryption circuits
  • Signal processing

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74LS136NG4 is no exception. This device is manufactured to the highest standards to ensure reliable performance in even the most demanding applications. With its robust design and proven technology, the SN74LS136NG4 is an excellent choice for designers who require a dependable and efficient logic solution.

Support and Resources

For additional information, Texas Instruments provides comprehensive technical documentation, including datasheets, application notes, and design resources, to assist engineers in integrating the SN74LS136NG4 into their projects. TI's customer support and online community forums are also available to answer any questions and provide guidance.

You May Also Be Interested in

ON Semiconductor
MM74HCT Series 5 V CMOS Inverting/Non Inverting Octal 3-STATE Buffer - TSSOP-20
Lowest to $0.5239
Nexperia USA Inc.
IC TRANSLATR TXRX 3.6V 16DHVQFN / Translation Transceiver 2 Element 4 Bit per Element 3-State Output 16-DHVQFN (2.5x3.5)
Lowest to $0.7390
Nexperia USA Inc.
IC INVERT SCHMITT 6CH 1-INP 14SO / Inverter IC 6 Channel Schmitt Trigger 14-SO
Lowest to $0.2896
Harris Corporation
AND GATE, HC/UH SERIES / AND Gate IC 4 Channel 14-CDIP
Need more? Email Us
Texas Instruments
Military single 4-input, 4.5-V to 5.5-V bipolar NOR gate 14-CFP -55 to 125
Need more? Email Us
Toshiba Semiconductor and Storage
IC GATE OR 1CH 2-INP SMV / OR Gate IC 1 Channel SMV
Lowest to $0.0739
Texas Instruments
IC INVERT OPEN COL 6CH 1-IN 14SO / Inverter IC 6 Channel Open Collector 14-SO
Lowest to $1.0036
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14DHVQFN / Inverter IC 6 Channel 14-DHVQFN (2.5x3)
Need more? Email Us
NXP / Nexperia
NEXPERIA 74LVC1G11 - AND GATE, L / IC Channel
Lowest to $0.1031

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.1887 $50.3401
56+ $1.7959 $100.5704
87+ $1.7398 $151.3626
119+ $1.6836 $200.3484
154+ $1.6275 $250.6350
206+ $1.4592 $300.5952
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,287 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess