The SN74LS14DE4 from Texas Instruments is a high-performance, hex inverter chip with Schmitt-trigger inputs. This integrated circuit is part of the 74LS logic family, renowned for its low power consumption and high functionality in digital systems. The SN74LS14DE4 is designed to offer more precise hysteresis, increased noise immunity, and stable output signals, making it an ideal choice for a wide range of applications in electronics.
Key Features:
- Logic Type: Inverter with Schmitt-trigger inputs
- Number of Circuits: 6
- Supply Voltage Range: 4.75V to 5.25V
- Operating Temperature: -55°C to 125°C
- Package / Case: SOIC-14
- Mounting Type: Surface Mount
The device features six independent inverters with Schmitt-trigger inputs, which convert analog or slowly changing digital signals into sharply defined jitter-free output signals, enhancing the circuit's performance in the presence of noise. Each inverter is capable of transforming an input signal into its complement, with the Schmitt-trigger action at all inputs making the circuit tolerant to slower input rise and fall times.
With a typical supply voltage of 5V, the SN74LS14DE4 is compatible with most TTL (Transistor-Transistor Logic) power levels. Its wide operating temperature range ensures reliability across various environmental conditions, making it suitable for industrial and automotive applications.
The device is packaged in a 14-pin SOIC, allowing for efficient use of PCB space. The surface mount design of the SN74LS14DE4 facilitates easier integration into automated production processes, providing a convenient solution for mass production.
In summary, the SN74LS14DE4 from Texas Instruments is a robust, versatile logic inverter chip that offers enhanced signal integrity and stability for complex digital systems. Its Schmitt-trigger inputs, wide operating temperature range, and compatibility with existing TTL systems make it a go-to component for engineers and designers looking to build reliable and efficient electronic circuits.