The SN74LS166N is a high-performance, 8-bit shift register produced by Texas Instruments. This integrated circuit is designed to interface directly with the system bus of 8-bit microprocessors and is widely used in digital systems for serial-to-parallel data conversion. The device is part of the 74LS series, which is known for its low-power Schottky technology, offering a balance between speed and power consumption.
Key Features
- Parallel or Serial Input: The SN74LS166N allows for either parallel or serial input, providing flexibility in application use.
- Serial Output: The device features a serial output that enables the cascading of multiple shift registers for extended bit lengths without additional interfacing.
- Direct Clear Function: An asynchronous clear function resets the register, ensuring that the system can quickly return to a known state if necessary.
- Edge-Triggered Clocking: The shift register operates on the rising edge of the clock input, which allows for precise timing and synchronization within a digital circuit.
- Wide Operating Voltage Range: It operates over a wide voltage range, typically from 4.75V to 5.25V, making it compatible with standard TTL power levels.
Applications
The SN74LS166N is suitable for a variety of digital applications including:
- Data acquisition systems
- Microprocessor interface systems
- Instrumentation and control systems
- Communication systems
- Signal processing
Product Specifications
| Parameter |
Value |
| Supply Voltage (VCC) |
4.75V - 5.25V |
| Operating Temperature Range |
0°C to 70°C |
| Package Type |
DIP-16 |
| Propagation Delay Time |
Typically 15ns at VCC = 5V |
Overall, the SN74LS166N from Texas Instruments is a reliable and versatile component for any digital system requiring efficient serial-to-parallel data conversion with the added benefit of low power consumption and high-speed operation.