The SN74LS219AN is a high-quality digital integrated circuit from Texas Instruments, renowned for its reliability and performance in a wide range of electronic applications. This particular component is part of the 74LS series, which is well-known for its low-power Schottky technology, offering a balance between speed and energy efficiency.
Key Features:
- Logic Type: The SN74LS219AN is categorized as a Random Access Memory (RAM) device, specifically designed for storage and retrieval of digital information.
- Memory Configuration: This device boasts a memory organization of 16 words by 4 bits, providing a compact yet efficient storage solution for small-scale data handling requirements.
- Supply Voltage: It operates optimally at a nominal supply voltage of 5V, which is standard for TTL (Transistor-Transistor Logic) devices, ensuring compatibility with a wide array of TTL circuits.
- Package: Housed in a standard 16-pin DIP (Dual In-line Package), the SN74LS219AN is suitable for through-hole mounting, which simplifies the design process for prototyping and mass production.
- Operating Temperature: The device is designed to operate within a temperature range of 0°C to 70°C, making it suitable for commercial-grade applications.
- Access Time: It features a fast access time, allowing for quick data retrieval and high-speed operation in time-sensitive applications.
Applications:
The SN74LS219AN is versatile and can be used in a variety of electronic systems, including:
- Computing systems for temporary data storage
- Microprocessor support as cache memory
- Embedded systems for control applications
- Industrial electronics for process control
- Telecommunication systems for data buffering
With its robust design and reliable performance, the SN74LS219AN from Texas Instruments is an excellent choice for designers and engineers looking to incorporate a dependable RAM component into their digital systems.