EN
  • EN
  • DE

SN74LS259BNSRG4

Part No SN74LS259BNSRG4
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC ADDRESSABLE LATCH SGL 16SO  /  D-Type, Addressable 1 Channel 1:8 IC Standard 16-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Latches
Mfr Texas Instruments
Series 74LS
Product Status Obsolete
Logic Type D-Type, Addressable
Output Type Standard
Voltage - Supply 4.75V ~ 5.25V
Independent Circuits 1
Delay Time - Propagation 19ns
Current - Output High, Low 400µA, 8mA
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.209", 5.30mm Width)
Supplier Device Package 16-SO
Base Product Number SN74LS25
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257292-SN74LS259BNSRG4
Ultra Librarian 3D Model Ultra Librarian SN74LS259BNSRG4 CAD Model

Description

The SN74LS259BNSRG4 is a high-performance integrated circuit produced by Texas Instruments, a leader in semiconductor technology. This device is a part of the 74LS series, which is known for its low-power Schottky logic family that combines relatively high speed and very low power consumption.

Key Features

  • Logic Type: 8-Bit Addressable Latch
  • Package: 16-SO
  • Operating Temperature: 0°C to 70°C
  • Supply Voltage: Typically 5V
  • Output Current: 8 mA
  • Technology: LS TTL

This device is specifically designed to be used in applications that require storage and multiplexing of data. It can store eight bits of data and allows the user to select any individual data bit through its addressing system. The SN74LS259BNSRG4 is ideal for a wide range of applications, from simple data storage to complex computing systems.

Applications

The versatility of the SN74LS259BNSRG4 makes it suitable for various applications including:

  • Memory address registers
  • Data routing and control systems
  • Industrial control circuits
  • Instrumentation and test equipment
  • Communication systems

The device's high integration level ensures reliability and simplifies circuit design by reducing the number of components required. The SN74LS259BNSRG4 is also characterized by its robustness and long-term performance, making it a preferred choice for engineers and designers looking for a dependable solution in their digital logic applications.

Quality and Support

Texas Instruments provides extensive technical support and comprehensive documentation for the SN74LS259BNSRG4, including datasheets, application notes, and design resources. This ensures that designers can maximize the capabilities of the device while minimizing development time and cost. Additionally, Texas Instruments' commitment to quality ensures that each SN74LS259BNSRG4 meets the highest standards of performance and reliability.

You May Also Be Interested in

ON Semiconductor
R-S LATCH, HIGH LEVEL TRIGGERED / Channel IC
Lowest to $0.8166
Texas Instruments
54LVC373A OCTAL TRANSPARENT D-TY / Channel IC
Lowest to $67.4437
Quality Semiconductor
D LATCH, 1-FUNC, 8-BIT, CMOS, PD / Channel IC
Lowest to $1.5634
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES
Lowest to $61.8731
Renesas Electronics America
IC TRANSP LATCH OCTAL 20CERDIP / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-CDIP
Need more? Email Us
Texas Instruments
TRANSPARENT D-TYPE LATCH, 8-BIT / Channel IC
Lowest to $1.3727
Texas Instruments
IC LATCH TRANSP OCTAL D 20SO / Channel IC
Need more? Email Us
ON Semiconductor
D LATCH, LOW LEVEL TRIGGERED, / Channel IC
Need more? Email Us
Texas Instruments
8-BIT ADDRESSABLE LATCHES / Channel IC
Lowest to $5.4511

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess