EN
  • EN
  • DE

SN74LS261D

Part No SN74LS261D
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description MULTIPLEXER, LS SERIES TTL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 857971-SN74LS261D
Ultra Librarian 3D Model Ultra Librarian SN74LS261D CAD Model

Description

The SN74LS261D, crafted by the renowned semiconductor manufacturer Texas Instruments, is a high-quality integrated circuit belonging to the 74LS logic family. This device is a dual 4-input positive NOR gate that delivers reliable performance in various digital applications.

Key Features

  • Logic Type: Dual 4-input positive NOR gate
  • Package / Case: SOIC-14
  • Operating Temperature: 0°C to 70°C, making it suitable for commercial-grade applications
  • Supply Voltage: Typically 5V, which is standard for 74LS logic devices
  • Logic Family: LS - Low-power Schottky, ensuring low power consumption along with high speed
  • Propagation Delay Time: Fast response time suitable for high-speed operations
  • Output Current: Capable of sourcing and sinking current, providing versatile interfacing with other logic families

Applications

The SN74LS261D is adept at handling a wide array of digital functions. Its typical applications include, but are not limited to:

  • Logic circuit design and implementation
  • Control systems
  • Signal processing
  • Data management devices
  • Computational hardware

Quality and Reliability

As with all Texas Instruments products, the SN74LS261D is designed to meet the highest standards of quality and reliability. It is rigorously tested to ensure performance consistency and is compliant with industry standards for electronic components.

Environmental Information

Texas Instruments is committed to environmental stewardship. The SN74LS261D adheres to RoHS (Restriction of Hazardous Substances) directives, ensuring that it is manufactured with a focus on environmental safety and sustainability.

Ordering and Packaging

Each SN74LS261D comes in a surface-mount SOIC-14 package, which is widely used in the industry and is suitable for automated PCB assembly processes. For ordering information, bulk pricing, and detailed specifications, customers can visit the Texas Instruments official website or contact authorized distributors.

You May Also Be Interested in

ON Semiconductor
IC DECODER/DEMUX 1 X 3:8 16-SOIC
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUS FET EXCH SW 4X4:4 80QVSOP
Need more? Email Us
Renesas Electronics America
IC BUS SWITCH 8 X 1:1 48-TSSOP
Need more? Email Us
ON Semiconductor
IC MULTIPLEXER 2 X 4:1 16-SOIC
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $0.8732
Renesas Electronics America
IC MULTIPLEXER 1 X 4:4 44-PLCC
Need more? Email Us
Texas Instruments
IC DATA SELECT/MUX 2X4:1 16TSSOP
Lowest to $5.8209

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.8951 $77.7902
4+ $31.9140 $127.6560
5+ $30.9167 $154.5835
7+ $29.9194 $209.4358
9+ $28.9220 $260.2980
12+ $25.9301 $311.1612
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,740 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess