EN
  • EN
  • DE

SN74LS283DR

Part No SN74LS283DR
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description 4 BIT BINARY FULL ADDERS WITH FAST CARRY | IC BIN FULL 4BIT ADD CAR 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Logic Type Binary Full Adder with Fast Carry
Supply Voltage 4.75V ~ 5.25V
Resolution 4
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number 74LS283
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1254944-SN74LS283DR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LS283DR CAD Model

Description

Product Overview: SN74LS283DR by Texas Instruments

The SN74LS283DR is a high-performance, 4-bit binary full adder integrated circuit from the reputable semiconductor manufacturer, Texas Instruments. This device is designed with Low-Power Schottky (LS) technology, which ensures reduced power consumption while maintaining high-speed operation. The SN74LS283DR is a crucial component for digital systems requiring arithmetic operations, particularly in applications involving binary addition of two 4-bit words.

Key Features

  • 4-Bit Binary Addition: Capable of adding two 4-bit numbers and providing the sum along with a carry output if necessary.
  • High-Speed Operation: LS technology enables the device to operate at high speeds, making it suitable for fast computing environments.
  • Low Power Consumption: The Schottky process significantly reduces power requirements, making it an energy-efficient choice for battery-powered and energy-sensitive applications.
  • Dual-In-Line Package: The SN74LS283DR comes in an easy-to-use SOIC-16 package, ideal for surface-mount technology (SMT) on printed circuit boards (PCBs).
  • Wide Operating Voltage: It operates over a broad voltage range, typically from 4.75V to 5.25V, providing flexibility in various system designs.
  • Direct Overriding Carry (Cascading): Features a direct overriding carry input (C0) and carry output (C4), allowing multiple SN74LS283DR devices to be cascaded for n-bit arithmetic operations.

Applications

The SN74LS283DR is versatile and can be used in a variety of digital systems. Its primary applications include:

  • Arithmetic logic units (ALUs)
  • Binary counters and accumulators
  • Calculators and numerical computing systems
  • Address computation in memory-intensive applications

Reliability and Quality

Texas Instruments is known for its commitment to quality and reliability, and the SN74LS283DR is no exception. It undergoes rigorous testing to ensure performance standards are met, making it a reliable choice for both commercial and industrial applications where consistent operation is critical.

For designers and engineers looking for a dependable and efficient binary adder, the SN74LS283DR offers a perfect blend of speed, power efficiency, and Texas Instruments' trusted manufacturing excellence.

You May Also Be Interested in

Adesto Technologies
CMIC, SKL AIO POWER SEQUENCING
Lowest to $0.4090
UPI
QFN-24(4x4) Specialty Logic RoHS
Lowest to $2.0374
ON Semiconductor
3.3V / 5VECL Differential Receiver/Driver with High Gain
Lowest to $5.6214
Texas Instruments
IC 16BIT I-WS BUS TXRX 48-TSSOP
Lowest to $18.1016
Texas Instruments
16-BIT INCIDENT-WAVE SWITCHING BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $15.3142
IDT, Integrated Device Technology Inc
IC BUFFER 25BIT REG DDR2 96-BGA
Lowest to $3.3911
ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver
Lowest to $4.5812
Microchip Technology
5V/3.3V DIFFERENTIAL RECEIVER | IC RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us
Renesas Electronics America
IC COMP DRVR/WINDOW 18V 72-QFN
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6384 $51.0720
195+ $0.5239 $102.1605
300+ $0.5075 $152.2500
410+ $0.4911 $201.3510
530+ $0.4748 $251.6440
705+ $0.4256 $300.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,080 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess