SN74LS32DBR by Texas Instruments
The SN74LS32DBR is a quintessential component designed by Texas Instruments, renowned for its reliability and versatility in various electronic applications. This device belongs to the 74LS series, which is a line of low-power Schottky integrated circuits. The SN74LS32DBR specifically is a Quad 2-Input OR Gate IC, which is fundamental in performing logical addition operations in digital circuits.
Key Features
- Logic Type: OR Gate
- Number of Circuits: 4
- Inputs per Circuit: 2
- Output Current: 8 mA
- Supply Voltage Range: 4.75 V to 5.25 V
- Operating Temperature Range: 0°C to 70°C
- Mounting Type: Surface Mount
- Package / Case: SSOP-14
Performance and Quality
The SN74LS32DBR is designed to deliver consistent performance. The device operates within a supply voltage range of 4.75 V to 5.25 V, which is ideal for typical 5V logic systems. With the ability to source or sink up to 8 mA of output current, it can drive multiple loads or can be interfaced with other logic ICs with ease. The operating temperature range from 0°C to 70°C ensures stable functionality across a wide range of environmental conditions.
Applications
Thanks to its versatile nature, the SN74LS32DBR is used in a multitude of applications. It is commonly found in digital systems where logical addition is required, such as in computer logic, control systems, and various types of consumer electronics. Its compact surface-mount SSOP-14 package makes it suitable for high-density PCB designs.
Reliability
As with all Texas Instruments components, the SN74LS32DBR is manufactured to high standards, ensuring reliability and longevity in all applications. Whether you are designing a new system or troubleshooting an existing one, the SN74LS32DBR is a reliable choice for implementing OR gate logic.