EN
  • EN
  • DE

SN74LS373NG4

Part No SN74LS373NG4
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC OCT D-TYPE LATCH 20-DIP  /  D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Latches
Mfr Texas Instruments
Series 74LS
Logic Type D-Type Transparent Latch
Output Type Tri-State
Voltage - Supply 4.75V ~ 5.25V
Independent Circuits 1
Delay Time - Propagation 12ns
Current - Output High, Low 2.6mA, 24mA
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case 20-DIP (0.300", 7.62mm)
Supplier Device Package 20-PDIP
Base Product Number SN74LS37
Other Names 296-52967,SN74LS373NE4,SN74LS373NE4,SN74LS373NG4
Standard Package 20
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257288-SN74LS373NG4
Ultra Librarian 3D Model Ultra Librarian SN74LS373NG4 CAD Model

Description

Product Overview: SN74LS373NG4 by Texas Instruments

The SN74LS373NG4 is a high-quality octal transparent D-type latch with 3-state outputs, designed and manufactured by the renowned semiconductor company, Texas Instruments (TI). This integrated circuit is part of the 74LS logic family, which is known for its low power consumption and high-speed operation. The device is specifically engineered to be used in applications requiring the temporary storage of information and the subsequent transfer of this data to the output bus upon appropriate control signals.

Key Features

  • Logic Type: Octal D-type Transparent Latches
  • Output Type: 3-State
  • Number of Channels: 8
  • Input Level: TTL
  • Output Current: 24mA
  • Supply Voltage Range: 4.75V to 5.25V
  • Operating Temperature Range: 0°C to 70°C
  • Package Type: PDIP
  • Pin Count: 20

Performance and Durability

The SN74LS373NG4 is designed to deliver high-speed performance while maintaining the durability and reliability for which Texas Instruments is known. It operates efficiently within a supply voltage range of 4.75V to 5.25V, making it a versatile choice for various digital systems. With its operating temperature range of 0°C to 70°C, the device is suitable for commercial-grade applications.

Applications

Due to its ability to latch multiple bits of information and control the flow of data through its 3-state outputs, the SN74LS373NG4 is ideal for a wide range of applications, including:

  • Bus Interface Storage
  • Register Storage
  • Memory Address Registers
  • Buffer Memory Address Registers
  • System Control Registers

Quality and Compliance

TI's commitment to quality ensures that the SN74LS373NG4 meets strict industry standards for performance and reliability. The device is compliant with RoHS directives, ensuring that it adheres to environmental regulations regarding hazardous substances.

Ordering and Packaging

The SN74LS373NG4 is available in a plastic dual-inline package (PDIP) with 20 pins, providing ease of integration into printed circuit boards. For ordering, the product is available in tube or tray packaging options, depending on quantity and specific requirements.

Whether you are designing a complex digital system or looking for a reliable latch for your existing application, the SN74LS373NG4 from Texas Instruments is a solid choice that combines performance, durability, and the backing of a trusted industry leader.

You May Also Be Interested in

Nexperia USA Inc.
NEXPERIA 74LVC373APW - BUS DRIVE
Need more? Email Us
Fairchild/ON Semiconductor
IC D-TYPE TRANSP 8:8 20-SOP
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-TSSOP
Lowest to $0.1583
Nexperia USA Inc.
74ALVCH16841 - 20-BIT BUS INTERF
Need more? Email Us
IDT, Integrated Device Technology Inc
IC D-TYPE TRANSP 8:8 20-QSOP
Need more? Email Us
Nexperia USA Inc.
NOW NEXPERIA 74ALVC573BQ - BUS D
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SSOP
Need more? Email Us
Nexperia USA Inc.
BUS DRIVER
Need more? Email Us
Nexperia USA Inc.
NOW NEXPERIA 74LVT16373ADGG - BU
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9713 $53.4215
130+ $0.7970 $103.6100
195+ $0.7721 $150.5595
270+ $0.7472 $201.7440
350+ $0.7223 $252.8050
465+ $0.6476 $301.1340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 700 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess