EN
  • EN
  • DE
  • IT

SN74LS378D

Part No SN74LS378D
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 6BIT 16SOIC  /  Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74LS
Function Standard
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 6
Clock Frequency 40 MHz
Max Propagation Delay @ V, Max CL 27ns @ 5V, 15pF
Trigger Type Positive Edge
Current - Output High, Low 400µA, 8mA
Voltage - Supply 4.75V ~ 5.25V
Current - Quiescent (Iq) 22 mA
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Supplier Device Package 16-SOIC
Package / Case 16-SOIC (0.154", 3.90mm Width)
Base Product Number 74LS378
Other Names SN74LS378DE4,SN74LS378DG4,SN74LS378DE4,TEXTISSN74LS378D,296-34002-5,SN74LS378DG4,SN74LS378D,2156-SN74LS378D
Standard Package 40
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258459-SN74LS378D
Ultra Librarian 3D Model Ultra Librarian SN74LS378D CAD Model

Description

Product Overview: SN74LS378D by Texas Instruments

The SN74LS378D is a high-performance integrated circuit from Texas Instruments, a renowned leader in semiconductor technology. This device falls into the category of logic ICs, specifically within the '74LS' family, which indicates that it is a part of the low-power Schottky series. The 'LS' series is known for its balance between speed and power consumption, making it a popular choice for a wide range of electronic applications.

The SN74LS378D is a Hex D-type flip-flop with a clear feature. It consists of six edge-triggered flip-flops with individual D-type inputs and O outputs. The clear function is synchronous, and when it is activated, all six flip-flops are cleared to a low state. This synchronous clear allows for precise timing and control within digital circuits. The device is packaged in a standard SOIC-16 (Small Outline Integrated Circuit) package, ensuring compatibility with surface-mount technology (SMT) and making it suitable for compact PCB layouts.

The flip-flop design of the SN74LS378D makes it ideal for applications that require data storage, data transfer, or state sequencing. It is commonly used in registers, counters, and memory devices where data integrity and control are paramount. The device operates within a supply voltage range of 4.75V to 5.25V, which is typical for '74LS' logic devices, providing a stable logic level for digital operations.

Texas Instruments has designed the SN74LS378D with features such as a typical clock frequency of 35 MHz and a clock-to-output delay of 25 ns, which allow for high-speed operation in critical applications. The device also has a low power consumption, with a typical power dissipation of 20 mW, making it suitable for battery-powered devices and energy-efficient systems.

With its robust performance and reliable design, the SN74LS378D from Texas Instruments is an excellent choice for designers looking to implement efficient and high-speed digital logic functions in their electronic projects. Its industry-standard packaging and compatibility with modern manufacturing processes also ensure that it is a practical and versatile component for both prototyping and mass production.

You May Also Be Interested in

Texas Instruments
IC D-TYPE POS TRG SNGL 16SOIC / Flip Flop D-Type Bus Interface Pos-Edge 1-Element 16-Pin SOIC T/R
Lowest to $1.1638
Toshiba Semiconductor and Storage
IC FF D-TYPE SNGL 1BIT US8 / Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-VFSOP (0.091", 2.30mm Width)
Lowest to $0.1390
STMicroelectronics
IC D-TYPE POS TRG SNGL 16TSSOP
Lowest to $0.1837
Fairchild/ON Semiconductor
IC D-TYPE POS TRG DUAL 14DQFN
Lowest to $0.2884
Fairchild/ON Semiconductor
IC D-TYPE POS TRG SNGL 20SOIC / Flip Flop D-Type Bus Interface Pos-Edge 1-Element 20-Pin SOIC W T/R
Need more? Email Us
Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC / Flip Flop D-Type Bus Interface Pos-Edge 3-ST 1-Element 20-Pin SOIC T/R
Lowest to $0.6595
Fairchild/ON Semiconductor
IC D-TYPE POS TRG SNGL 16SOIC
Need more? Email Us
Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC / Flip Flop D-Type Bus Interface Pos-Edge 3-ST 1-Element 20-Pin SOIC T/R
Lowest to $0.6844
Texas Instruments
IC D-TYPE POS TRG DUAL 14SOIC / Flip Flop D-Type Pos-Edge 2-Element 14-Pin SOIC T/R
Lowest to $0.3724

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3139 $57.8475
59+ $1.8986 $112.0174
92+ $1.8394 $169.2248
126+ $1.7800 $224.2800
163+ $1.7207 $280.4741
218+ $1.5427 $336.3086
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,485 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess