The SN74LS38240DBR is a high-performance integrated circuit manufactured by Texas Instruments, renowned for its dedication to precision and reliability in the semiconductor industry. This particular component is part of the 74LS series, which is known for its low-power Schottky technology, making it a favorite among electronic designers for its power efficiency and speed.
Key Features
- Octal Buffers/Line Drivers: The SN74LS38240DBR features octal buffers and line drivers with 3-state outputs, which are essential for driving bus lines or buffer memory address registers.
- 3-State Outputs: The 3-state outputs allow for connection to a bus-oriented system without the need for external pull-up resistors, simplifying design and reducing component count.
- Wide Operating Voltage Range: It operates at a wide voltage range, typically from 4.75V to 5.25V, providing flexibility in various applications and system voltages.
- High Drive Capability: The device can drive up to 15 LSTTL loads, which is indicative of its high current sinking capability, making it suitable for interfacing with high-speed and high-density logic systems.
Applications
The SN74LS38240DBR is versatile and can be used in a variety of applications. Its primary use is as a buffer and driver for bus transmission lines, but it is also suitable for memory address driving and other situations that require high-current sink or source capability. Its robustness makes it ideal for telecommunications, computing, and industrial applications where reliable data transmission is critical.
Package and Quality
The device comes in a DBR package, which is a 48-pin SSOP (Shrink Small Outline Package) that offers a compact footprint while allowing for good electrical and thermal performance. Texas Instruments is known for its commitment to quality, and the SN74LS38240DBR is no exception. It meets or exceeds the stringent standards set for industrial-grade components, ensuring performance and durability in demanding environments.
Environmental Compliance
In line with global environmental standards, the SN74LS38240DBR is RoHS (Restriction of Hazardous Substances) compliant, meaning it is manufactured without the use of harmful substances such as lead, mercury, and cadmium. This commitment to environmental sustainability reflects Texas Instruments' dedication to responsible manufacturing practices.