EN
  • EN
  • DE

SN74LS390NSR

Part No SN74LS390NSR
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description IC BIN COUNTR DUAL 4BIT 16SO  /  Counter IC Counter, Decade 2 Element 4 Bit Negative Edge 16-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Counters, Dividers
Mfr Texas Instruments
Series 74LS
Logic Type Counter, Decade
Direction Up
Number of Elements 2
Number of Bits per Element 4
Reset Asynchronous
Count Rate 35 MHz
Trigger Type Negative Edge
Voltage - Supply 4.75 V ~ 5.25 V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.209", 5.30mm Width)
Supplier Device Package 16-SO
Base Product Number 74LS390
Other Names TEXTISSN74LS390NSR,2156-SN74LS390NSR,SN74LS390NSRG4,SN74LS390NSRG4,SN74LS390NSRE4,SN74LS390NSRE4
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258965-SN74LS390NSR
Ultra Librarian 3D Model Ultra Librarian SN74LS390NSR CAD Model

Description

Product Overview: SN74LS390NSR by Texas Instruments

The SN74LS390NSR is a high-quality integrated circuit from the renowned manufacturer Texas Instruments, specifically designed for use in a wide range of digital applications. This device belongs to the 74LS series, which is known for its low-power Schottky technology, offering a perfect balance between speed and power consumption.

Key Features

  • Dual Decade Counter: The SN74LS390NSR features a dual 4-bit decade counter, which can be used in divide-by-ten applications or configured for various counting modes.
  • High-Speed Performance: Operating with typical clock frequencies up to 35MHz, this IC is suitable for high-speed counting applications.
  • Low Power Consumption: Adhering to the low-power Schottky technology, it minimizes power usage without compromising on performance, making it ideal for power-sensitive designs.
  • Versatility: With its dual-decade counter design, it can be used in multiple configurations, allowing for versatile applications in digital systems.
  • Wide Operating Voltage: The SN74LS390NSR operates over a wide voltage range of 4.75V to 5.25V, providing stable performance across different power supply variations.

Applications

The SN74LS390NSR is suitable for a variety of digital counting applications, including:

  • Frequency division
  • Time measurement and event counting
  • Digital clocks and timers
  • Sequential state machines
  • Multi-stage counters

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The SN74LS390NSR is no exception, as it undergoes rigorous testing and quality control measures to ensure it meets the industry standards for performance and longevity.

Package and Availability

The SN74LS390NSR comes in an SOP (Small Outline Package) with a 16-pin configuration, ensuring compactness and ease of integration into various circuit designs. It is also available in tape and reel packaging, facilitating efficient assembly processes for high-volume production requirements.

For detailed technical specifications, datasheets, and support resources, please visit the Texas Instruments website or contact their customer support team for further assistance.

You May Also Be Interested in

Texas Instruments
IC COUNTER BINARY 14BIT 16SSOP / Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SSOP
Lowest to $0.4890
Texas Instruments
IC BINARY COUNTER 14-BIT 16SOIC
Need more? Email Us
Texas Instruments
IC 8-BIT BINARY COUNTER 16-SOIC / Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SOIC
Lowest to $3.7536
Texas Instruments
IC 4-BIT SYNC BIN CNTR 20-SOIC / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 20-SOIC
Need more? Email Us
Texas Instruments
IC COUNTER/OSC ASYNC BIN 16TSSOP / Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-TSSOP
Lowest to $0.4752
Texas Instruments
IC BINARY COUNTR DL 4BIT 16SOIC
Need more? Email Us
Texas Instruments
IC COUNTER BINARY 4BIT 16SSOP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SSOP
Need more? Email Us
Texas Instruments
IC SYNC UP/DWN BIN COUNTR 16SO / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SO
Need more? Email Us
Texas Instruments
IC COUNTER BINARY 3ST 16-SOIC / Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8191 $53.4674
32+ $3.1336 $100.2752
50+ $3.0357 $151.7850
69+ $2.9378 $202.7082
89+ $2.8399 $252.7511
118+ $2.5461 $300.4398
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess