EN
  • EN
  • DE

SN74LS393

Part No SN74LS393
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description DUAL 4-BIT DECADE AND BINARY COUNTERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1254994-SN74LS393
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Clock & Timing, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian SN74LS393 CAD Model

Description

Product Overview: SN74LS393 Dual 4-Bit Binary Counter

The SN74LS393 from Texas Instruments is a high-quality integrated circuit designed for various counting applications in digital systems. This versatile chip belongs to the 74LS series, which is known for its low-power Schottky technology, ensuring efficient operation with minimal power consumption.

Key Features:

  • Dual 4-Bit Counters: The SN74LS393 comprises two independent 4-bit binary counters, allowing for flexible usage in multiple counting configurations.
  • Direct Clear Function: Each counter has a direct clear input, which can be used to reset the count to zero, ensuring accurate and reliable operation.
  • Asynchronous Counter: The counters operate asynchronously, providing a simple and efficient counting mechanism without the need for external synchronization.
  • Wide Operating Voltage Range: The device supports a wide operating voltage range, typically from 4.75V to 5.25V, accommodating various system requirements.
  • High-Speed Operation: With a typical clock frequency of up to 32 MHz, the SN74LS393 is capable of high-speed counting, making it suitable for fast digital systems.

Applications:

The SN74LS393 is ideal for a broad range of applications, including:

  • Industrial control systems
  • Frequency dividers
  • Timers and time-delay circuits
  • Event counters
  • Digital clocks

Quality and Reliability:

Texas Instruments is renowned for its commitment to quality and reliability. The SN74LS393 is manufactured with the highest standards, ensuring consistent performance and longevity in the most demanding conditions.

Technical Specifications:

Parameter Value
Series 74LS
Logic Type Binary Counter
Counting Sequence Up
Operating Temperature 0°C to 70°C
Package / Case DIP-14, SOIC-14

For detailed information, datasheets, and support, visit the Texas Instruments website.

You May Also Be Interested in

Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659
ON Semiconductor
Need more? Email Us
Toko America Inc.
Need more? Email Us
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $640.2986
ON Semiconductor
Lowest to $2.5606
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
Nordic Semiconductors
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1616 $52.2720
105+ $0.9532 $100.0860
165+ $0.9234 $152.3610
225+ $0.8936 $201.0600
290+ $0.8638 $250.5020
390+ $0.7744 $302.0160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,500 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess