The TLC2272MP is a high-quality, precision operational amplifier from Texas Instruments, designed to cater to a wide array of applications requiring accurate signal amplification and processing. This advanced op-amp is part of the TLC227x family, which are known for their low noise, high output drive capability, and low input bias and offset currents.
Key Features
- High Performance: The TLC2272MP offers a slew rate of 3.6 V/µs and a wide bandwidth of 2.2 MHz, making it suitable for fast signal processing applications.
- Low Power Consumption: With a typical supply current of 2.4 mA per channel, this op-amp is optimized for low-power applications.
- Rail-to-Rail Output: The device can drive output voltages to within millivolts of the power supply rails, enhancing dynamic range in single or split supply operations.
- Input Offset Voltage: It features a low input offset voltage, which reduces the need for external calibration and improves overall system accuracy.
- Wide Supply Range: The TLC2272MP can operate from a single supply voltage of 4.5 V to 16 V or a dual supply of ±2.25 V to ±8 V, providing flexibility in various circuit designs.
- Temperature Range: This operational amplifier is characterized for operation from -55°C to 125°C, making it reliable for industrial and automotive environments.
Applications
The TLC2272MP is versatile and can be used in a variety of applications, including:
- Active filters
- Signal conditioning
- Data acquisition systems
- Power supply control
- Audio applications
- Medical instrumentation
- Automotive electronics
With its impressive feature set and robust design, the TLC2272MP operational amplifier from Texas Instruments is an excellent choice for engineers and designers looking for a reliable component to enhance their electronic designs.