EN
  • EN
  • DE

TPS54316MPWPREP

Part No TPS54316MPWPREP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 3-V TO 6-V INPUT, 3-A OUTPUT SYNCHRONOUS-BUCK PWM SWITCHER WITH INTEGRATED FETs (SWIFT™) | IC REG BUCK 3.3V 3A 20HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Function Step-Down
Topology Buck
Output Type Fixed
Voltage - Input (Minimum) 3V
Voltage - Input (Maximum) 6V
Min/Fixed Output Voltage 3.3V
Output Current 3A
Switching Frequency 350kHz, 550kHz
Synchronous Rectifier Yes
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package 20-PowerTSSOP
Supplier Device Package 20-HTSSOP
Family Part Number TPS54316
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1272596-TPS54316MPWPREP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS54316MPWPREP CAD Model

Description

Product Overview: Texas Instruments TPS54316MPWPREP

The TPS54316MPWPREP is a state-of-the-art, highly efficient synchronous buck regulator designed by Texas Instruments. This advanced power solution is specifically engineered to meet the rigorous power requirements of contemporary applications, providing a reliable and stable voltage source for a wide range of electronic devices.

Key Features:

  • Output Voltage Range: The TPS54316MPWPREP offers an adjustable output voltage range, making it versatile for various applications. This range is typically set from 0.9V to 3.3V, catering to the needs of low-voltage circuits.
  • High Efficiency: With an efficiency rating that peaks at 95%, this regulator ensures minimal power loss during operation, which is crucial for battery-powered devices and energy-sensitive systems.
  • Integrated FETs: The inclusion of low RDS(on) integrated FETs helps in reducing the board space required and enhances the overall thermal performance, leading to a more compact and efficient design.
  • Thermal Performance: The TPS54316MPWPREP is designed with excellent thermal performance in mind, featuring a PowerPAD™ package that aids in heat dissipation, ensuring the device operates within safe temperature ranges under various load conditions.
  • Adjustable Switching Frequency: The regulator allows for an adjustable switching frequency ranging from 280 kHz to 2 MHz, providing designers with the flexibility to optimize for efficiency or component size.

Applications:

The versatility of the TPS54316MPWPREP makes it suitable for a broad spectrum of applications. It is commonly used in:

  • Networking equipment such as routers and switches
  • Telecommunications infrastructure
  • Industrial control systems
  • Point-of-load power supplies
  • Computing and storage systems

Quality and Reliability:

Texas Instruments is known for its commitment to quality, and the TPS54316MPWPREP is no exception. It is designed to meet the Enhanced Product (EP) standards, ensuring high reliability and performance even in extreme conditions. This makes the TPS54316MPWPREP an ideal choice for mission-critical applications where failure is not an option.

With its combination of efficiency, flexibility, and reliability, the TPS54316MPWPREP from Texas Instruments stands out as a superior power management solution for designers looking to optimize their power systems with minimal trade-offs.

You May Also Be Interested in

STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $1.8768
Microchip Technology
IC REG BUCK 1V 600MA 12MLF / Buck Switching Regulator IC Positive Fixed 1V 1 Output 600mA 12-VFDFN Exposed Pad, 12-MLF®
Need more? Email Us
STMicroelectronics
400MA NANO-QUIESCENT SYNCHRONOUS
Lowest to $2.6238
Texas Instruments
IC REG BUCK 3.3V 2.5A 22VQFN / Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 2.5A 22-VFQFN
Lowest to $15.0177
Texas Instruments
IC REG BUCK 3.3V 3.5A 22VQFN / Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 3.5A 22-VFQFN
Lowest to $7.1684
Alpha & Omega Semiconductor Inc.
IC REG BUCK SYNC 6A 28V COT / Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 6A 22-PowerVFQFN
Lowest to $2.3284
ON Semiconductor
IC REG BUCK 70V 8A 35PQFN
Lowest to $6.7972
Monolithic Power Systems Inc.
IC REG BUCK ADJ 4A 20QFN / Buck Switching Regulator IC Positive Adjustable 0.815V 1 Output 4A 20-PowerVFQFN
Lowest to $10.3259
Analog Devices Inc.
IC REG BCK BST PROG 200MA 16MSOP / Buck-Boost Switching Regulator IC Positive Programmable 2.5V 1 Output 200mA 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.2413 $50.4826
5+ $20.7108 $103.5540
8+ $20.0636 $160.5088
11+ $19.4164 $213.5804
14+ $18.7692 $262.7688
18+ $16.8275 $302.8950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess