SN74LS643N Octal Bus Transceiver from Texas Instruments
The SN74LS643N is a high-performance octal bus transceiver designed by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is part of the 74LS family, known for its low-power Schottky technology, and it is specifically engineered to facilitate bidirectional communication between data buses.
With its 20-pin DIP (Dual In-line Package), the SN74LS643N offers a compact and reliable solution for data transmission in digital systems. The device includes two sets of eight latches that enable it to transfer data in either direction, from A to B or B to A, depending on the logic level at the direction control (DIR) input. The output enable (OE) control can be used to place the outputs in either a high-impedance state or an active low state, which allows for the connection of multiple devices on the same bus without the risk of data contention.
The SN74LS643N operates at a typical voltage of 5V, making it compatible with many TTL (Transistor-Transistor Logic) circuits. Its low power consumption, coupled with the ability to drive heavy loads, makes it an excellent choice for interfacing with microprocessors, microcontrollers, and other digital systems that require robust and efficient data exchange.
Key features of the SN74LS643N include:
- Octal bidirectional bus transceiver functionality
- Low-power Schottky technology for efficient operation
- Wide operating voltage range, typically 5V
- 3-state outputs for bus-oriented applications
- High-current capability for driving heavily loaded buses
- Compatible with TTL environments
The SN74LS643N is suitable for a wide range of applications, including data transfer between different systems or within a single system, memory swapping operations, and any other scenarios where a reliable and efficient bidirectional data path is required. Its robust design ensures that it can operate in demanding conditions while providing a high level of performance and reliability.
Overall, the SN74LS643N from Texas Instruments represents a versatile and dependable component for any digital communication task, offering designers a proven solution for their data transmission needs.