EN
  • EN
  • DE

SN74LS399NSR

Part No SN74LS399NSR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MULTIPLEXER 4 X 2:1 16SO / Multiplexer 4 x 2:1 16-SO
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74LS
Product Status Obsolete
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 400µA, 8mA
Voltage Supply Source Single Supply
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.209", 5.30mm Width)
Supplier Device Package 16-SO
Base Product Number SN74LS39
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256572-SN74LS399NSR
Ultra Librarian 3D Model Ultra Librarian SN74LS399NSR CAD Model

Description

Product Overview: SN74LS399NSR from Texas Instruments

The SN74LS399NSR is a high-performance integrated circuit from the reputable manufacturer Texas Instruments. This device belongs to the '74LS' logic family, known for its low-power Schottky technology, which ensures efficient operation with a balance between speed and power consumption. The product comes in a robust surface-mount package, specifically in an SOIC (Small Outline Integrated Circuit) type, making it suitable for compact and high-density electronic applications.

Key Features

  • Logic Type: The SN74LS399NSR is a register file, which is essentially a collection of registers that can be accessed for data storage and retrieval. This makes it an essential component in various computing and data-processing applications.
  • Supply Voltage: It operates at a typical voltage of 5V, which is standard for many digital systems, ensuring compatibility with a wide range of electronic components.
  • Operating Temperature: This device is designed to work within a temperature range of 0°C to 70°C, making it suitable for commercial-grade applications.
  • Packaging: The SN74LS399NSR is offered in a 16-pin SOIC package, which is widely used in the industry and known for its ease of soldering onto printed circuit boards (PCBs).

Applications

The SN74LS399NSR is versatile and can be used in various digital applications, including:

  • Microprocessor support circuits
  • Data storage and retrieval systems
  • Registers and buffers in computing systems
  • Communication infrastructure

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74LS399NSR is no exception. It is manufactured to meet high standards, ensuring reliability and performance in critical applications. With Texas Instruments' reputation, users can expect a product that will perform consistently over its intended lifespan.

Ordering and Packaging Information

The SN74LS399NSR comes in tape and reel packaging, which facilitates automated assembly processes and is ideal for large volume production requirements. When ordering, ensure that the part number matches your specific needs, and consult Texas Instruments' datasheets for detailed specifications and application notes.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess