EN
  • EN
  • DE

SN74LS604N

Part No SN74LS604N
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description MULTIPLEXER, LS SERIES TTL
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 672331-SN74LS604N
Ultra Librarian 3D Model Ultra Librarian SN74LS604N CAD Model

Description

The SN74LS604N, manufactured by Texas Instruments, is an integrated circuit designed to facilitate efficient data transfer between two buses. This octal bus transceiver features eight bidirectional data lines that are essential for multi-line communication in complex digital systems. The device belongs to the 74LS family, which is known for its low-power Schottky technology, offering a perfect blend of speed and power efficiency.

Key Features

  • Logic Type: Octal Bus Transceiver
  • Logic Family: LS
  • Number of Bits per Element: 8
  • Number of Elements: 1
  • Operating Temperature Range: 0°C to 70°C
  • Supply Voltage: 5V
  • Package / Case: PDIP-20
  • Propagation Delay Time: 11 ns (typical)
  • Output Current - High, Low: -400µA, 8mA

Product Description

The SN74LS604N is tailored for high-speed interfacing and is capable of driving heavily loaded buses with up to 15 LS-TTL loads. Its bidirectional data path is controlled by a direction control (DIR) input, while output enable (OE) inputs activate or deactivate the device, thus allowing for greater control over data flow and power consumption.

With a typical propagation delay of only 11 ns, this device is optimized for rapid data exchange, minimizing the time lag between input receipt and output delivery. The operating temperature range from 0°C to 70°C ensures reliable performance across various environmental conditions.

Encased in a PDIP-20 package, the SN74LS604N integrates seamlessly into a wide array of digital circuits. Its robust design and adherence to industry standards make it suitable for applications in communication, control systems, and complex computing devices where efficient and reliable data transfer is paramount.

Applications

  • Data Communication
  • Control Systems
  • Computing Devices
  • Microprocessor/Microcontroller Interfacing

Overall, the SN74LS604N from Texas Instruments represents a high-quality, dependable choice for designers seeking a high-performance octal bus transceiver.

You May Also Be Interested in

NXP / Nexperia
DHVQFN-20-EP(2.5x4.5) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $8.1493
Texas Instruments
IC DATA SELECT/MUX 2X4:1 16TSSOP
Lowest to $5.8209
MACOM Technology Solutions
160X160 CROSSPOINT SWITCH 12.5GB
Need more? Email Us
ON Semiconductor
IC MULTIPLEXER 2 X 4:1 16-SOIC
Need more? Email Us
SG Micro Corp
TSSOP-16 Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.2765
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 1:2 16XQFN
Lowest to $4.3657
IDT, Integrated Device Technology Inc
IC BUS FET EXCH SW 4X4:4 80QVSOP
Need more? Email Us
National Semiconductor
CROSS POINT SWITCH, 1 FUNC, 2 CH
Lowest to $7.2762

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.3595 $52.0785
8+ $14.2437 $113.9496
11+ $13.7986 $151.7846
15+ $13.3535 $200.3025
20+ $12.9084 $258.1680
26+ $11.5730 $300.8980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess