EN
  • EN
  • DE

SN74LS624NSRG4

Part No SN74LS624NSRG4
Manufacturer Texas Instruments
Catalog Clock/Timing - Programmable Timers and Oscillators
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Programmable Timers and Oscillators
Mfr Texas Instruments
Series 74LS
Type VCO
Frequency 20MHz
Voltage - Supply 4.75V ~ 5.25V
Current - Supply 20 mA
Temperature Range - Operating 0°C ~ 70°C
Package / Case 14-SOIC (0.209", 5.30mm Width)
Supplier Device Package 14-SO
Mounting SMD (SMT)
Base Product Number 74LS624
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1265324-SN74LS624NSRG4
Ultra Librarian 3D Model Ultra Librarian SN74LS624NSRG4 CAD Model

Description

SN74LS624NSRG4 Voltage-Controlled Oscillator

The SN74LS624NSRG4 is a highly versatile, integrated voltage-controlled oscillator (VCO) from Texas Instruments, designed for a wide range of applications, including signal processing, communication systems, and electronic instrumentation. This precision device is part of the 74LS family, known for its low power consumption and high-speed operation.

Key Features

  • Voltage-Controlled Oscillation: The frequency of oscillation is determined by an external voltage, providing a flexible way to generate an accurate and stable frequency which can be easily adjusted.
  • Wide Frequency Range: The SN74LS624NSRG4 operates over a broad frequency range, making it suitable for various applications that require frequency modulation or control.
  • Linear Frequency Control: The oscillator maintains a linear relationship between the control voltage and the output frequency, ensuring predictable and precise frequency adjustments.
  • Buffered Outputs: The device includes buffered outputs which provide the capability to drive additional stages or components without significantly affecting the VCO performance.
  • Supply Voltage: It operates on a standard 5V power supply, which is common in digital systems, allowing for easy integration into existing designs.

Applications

The SN74LS624NSRG4 is ideal for a variety of applications, such as phase-locked loops (PLLs), frequency modulation systems, tone generation, and as a clock source for digital circuits. Its reliability and precision make it a go-to component for engineers and designers in the field of electronics.

Package and Quality

Encased in a 14-pin plastic small-outline package (NSR suffix), the SN74LS624NSRG4 is designed for surface-mount technology (SMT), which is conducive for modern, compact PCB designs. Texas Instruments ensures high-quality manufacturing standards, so users can expect consistent performance and durability from this VCO component.

Conclusion

Overall, the SN74LS624NSRG4 from Texas Instruments is a robust and reliable choice for any application requiring a high-performance voltage-controlled oscillator. With its wide operating frequency range, linear control, and buffered outputs, this VCO stands out as a valuable component in the field of electronic design and signal processing.

You May Also Be Interested in

STMicroelectronics
IC OSC DIVIDER/TIMER 75MHZ 16SO / IC 75MHz 16-SO
Lowest to $0.2323
Analog Devices Inc.
TIMERBLOX: LONG TIMER, L FREQ OS / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $11.7294
Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6
Lowest to $8.1493
Texas Instruments
IC OSC WATCHDOG 10VSON / Watchdog Circuit IC 10-VSON (3x3)
Lowest to $1.6281
Maxim Integrated
IC OSC CLOCK DUAL FREQ 10-LCCC / Clock Oscillator IC 100MHz, 150MHz 10-LCCC (5x3.2)
Need more? Email Us
Texas Instruments
IC OSC CLOCK 100MHZ 6QFM / Clock Oscillator IC 100MHz 6-QFM (5x3.2)
Lowest to $40.5496
Maxim Integrated
IC OSC CLOCK 125MHZ 10-LCCC / Clock Oscillator IC 125MHz 10-LCCC (5x3.2)
Need more? Email Us
HGSEMI
DIP-14 Programmable Timers and Oscillators RoHS
Lowest to $0.3442

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess