EN
  • EN
  • DE

RT34063AC

Part No RT34063AC
Manufacturer Richtek USA Inc.
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Win Source Part Number 300000-RT34063AC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RT34063AC CAD Model

Description

The RT34063AC is a monolithic control circuit containing the primary functions required for DC-to-DC converters. This device consists of an internal temperature compensated reference, comparator, controlled duty cycle oscillator with an active current limit circuit, driver and high current output switch. The device is specifically designed for use in Step-Down, Step-Up and Voltage-Inverting applications with a minimum number of external components.

Applications:

  • Step-Down Converters: Used to reduce a higher voltage to a lower voltage, suitable for powering various electronic circuits from a higher voltage source.
  • Step-Up Converters: Employed to increase a lower voltage to a higher voltage, often found in battery-powered devices.
  • Voltage-Inverting Converters: Generates a negative voltage from a positive voltage source, useful in applications requiring a dual supply.
  • Battery Chargers: Applied in battery charging circuits, particularly for portable devices.
  • LED Drivers: Used to regulate the current to LEDs, ensuring consistent brightness and longevity.

Features:

  • Operating Voltage: Wide input voltage range, allowing operation from various power sources.
  • Output Switch Current: High output switch current capability suitable for driving a range of loads.
  • Adjustable Output Voltage: Output voltage can be adjusted using external resistors.
  • Low Standby Current: Minimizes power consumption when the device is not actively converting power.
  • Internal Current Limiting: Protects the device and the load from overcurrent conditions.
  • Internal Thermal Overload Protection: Shuts down the device if the junction temperature exceeds a safe level, preventing damage from overheating.

Benefits:

  • Versatile: Suitable for a broad range of DC-to-DC conversion applications.
  • Cost-Effective: Integrated functionality minimizes the need for external components, reducing overall system cost.
  • Reliable: Robust design with built-in protection features ensures reliable operation.
  • Easy to Use: Simple design with minimal external components simplifies circuit design and implementation.
  • Compact: Small package size allows for use in space-constrained applications.

Additional Details:

The RT34063AC is available in various package types. The switching frequency is typically determined by an external capacitor. Comprehensive datasheets provide detailed specifications, application circuits, and design guidelines to aid engineers in utilizing the RT34063AC effectively in their designs. It supports continuous, discontinuous, and critical conduction modes.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Intel
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Infineon Technologies
Lowest to $2.8702
Infineon Technologies
Need more? Email Us
Qualcomm
Lowest to $11.4253
Qualcomm
Lowest to $7.0594
Micron Technology Inc.
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess