EN
  • EN
  • DE
  • IT

SN74LS628D

Part No SN74LS628D
Manufacturer Texas Instruments
Catalog Clock/Timing - Programmable Timers and Oscillators
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Programmable Timers and Oscillators
Mfr Texas Instruments
Series 74LS
Type VCO
Frequency 20MHz
Voltage - Supply 4.75V ~ 5.25V
Current - Supply 20 mA
Temperature Range - Operating 0°C ~ 70°C
Package / Case 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Mounting SMD (SMT)
Base Product Number 74LS628
Other Names SN74LS628DG4,2156-SN74LS628D,SN74LS628DE4,SN74LS628DE4,296-34013-5,SN74LS628DG4,TEXTISSN74LS628D,SN74LS628D
Standard Package 50
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1265318-SN74LS628D
Ultra Librarian 3D Model Ultra Librarian SN74LS628D CAD Model

Description

The SN74LS628D, produced by Texas Instruments, is a highly versatile and precision voltage-controlled oscillator (VCO) integrated circuit. It is designed to provide a stable and adjustable frequency output that is determined by an external voltage input and timing components. This component is commonly used in a wide range of electronic applications, including signal processing, telecommunication, and instrumentation.

Key Features

  • Wide Frequency Range: The SN74LS628D operates over a broad frequency range, making it suitable for various applications that require different oscillation rates.
  • Linear Frequency Control: The VCO frequency is linearly proportional to the input control voltage, allowing for precise frequency adjustments.
  • High Linearity: The device provides excellent linearity which ensures the output frequency remains stable and consistent with the input voltage changes.
  • Stable Operating Conditions: It is designed to operate reliably under a wide range of temperatures and supply voltages, ensuring consistent performance in different environments.
  • Low Distortion: The SN74LS628D is engineered to produce a waveform with minimal distortion, which is critical for applications that demand high signal integrity.

Product Specifications

  • Package: The device comes in a standard SOIC-16 package, which is suitable for surface-mount technology (SMT).
  • Supply Voltage Range: Typically powered by a 5V supply, it offers a range that accommodates variations in the supply voltage.
  • Operating Temperature: The IC is rated for an operating temperature range that ensures reliability across various environmental conditions.

Applications

The SN74LS628D's flexibility makes it an ideal choice for numerous applications such as:

  • Function generators
  • Phase-locked loops (PLLs)
  • Frequency modulation (FM) systems
  • Voice and data communication equipment
  • Test and measurement instruments

Conclusion

With its robust feature set and wide operational range, the SN74LS628D from Texas Instruments stands out as a reliable and efficient solution for generating precise, adjustable frequencies in a multitude of electronic systems. Its linear voltage-to-frequency conversion and high stability make it an indispensable component in the design of advanced electronic circuits.

You May Also Be Interested in

Nexperia USA Inc.
IC OSC TIMER W/OSC 89MHZ 16SOIC / Timer/Oscillator (Single) IC 89MHz 16-SO
Need more? Email Us
Maxim Integrated
IC OSC TIMER DUAL 500KHZ 14-DIP
Lowest to $4.2361
Renesas Electronics America
ANALOG WAVEFORM GENERATION / IC
Lowest to $0.6740
Renesas Electronics America
ANALOG WAVEFORM GENERATION / IC
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC OSCILLATOR TIMER 8DMP / 555 Type, Timer/Oscillator (Single) IC 8-DMP
Lowest to $0.1928
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 488Hz ~ 1MHz TSOT-23-6
Lowest to $13.0539
ON Semiconductor
PROGRAMMABLE TIMER, 1 TIMER(S) / IC
Lowest to $0.2461
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 3.81Hz ~ 1MHz TSOT-23-6
Lowest to $16.6806
HGSEMI
DIP-14 Programmable Timers and Oscillators RoHS
Lowest to $0.3855

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess