EN
  • EN
  • DE

SN74LS670J

Part No SN74LS670J
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 4-BY-4 REGISTER FILES WITH 3-STATE OUTPUTS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1255041-SN74LS670J
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LS670J CAD Model

Description

The SN74LS670J is a high-performance, integrated circuit designed by Texas Instruments, renowned for their precision and innovation in the semiconductor industry. This device is a versatile 4-by-4 register file, which is essentially a collection of registers that can store multiple bits of information. The SN74LS670J is part of the 74LS series, which is characterized by low-power Schottky technology, offering a balance between speed and power consumption.

Key Features:

  • Register File: The SN74LS670J contains four registers, each capable of holding 4 bits of data, providing a total storage capacity of 16 bits.
  • Independent Registers: Each register can be accessed independently, allowing for flexible data manipulation and storage options.
  • 3-State Outputs: The outputs of the SN74LS670J are 3-state, which means they can be in a high, low, or high-impedance state. This feature is particularly useful for bus-oriented applications, as it allows multiple devices to share the same output lines without interference.
  • Dual-In-Line Package: The device comes in a standard 16-pin Dual-In-Line Package (DIP), making it compatible with a wide range of socketed applications and easy to integrate into existing designs.
  • Low Power Consumption: The SN74LS670J benefits from the low-power Schottky technology, reducing the overall power requirements of the system it is integrated into.

Applications:

The SN74LS670J is suitable for various applications due to its flexible design and performance characteristics. It is commonly used in:

  • Data storage and retrieval systems
  • Temporary data holding tasks
  • Computing and processing units
  • Communication systems
  • Industrial control systems

Product Summary:

The Texas Instruments SN74LS670J is a reliable and efficient 4-by-4 register file that is designed to meet the needs of complex digital systems. With its low-power consumption and 3-state outputs, it is an excellent choice for designers looking to optimize their digital circuitry for performance and power efficiency. Whether utilized in computing, communication, or control applications, the SN74LS670J provides the flexibility and functionality required for modern electronic designs.

You May Also Be Interested in

Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $389.1212
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess