EN
  • EN
  • DE
  • IT

SN74LS73AN

Part No SN74LS73AN
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC JK TYPE NEG TRG DUAL 14DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Purpose Master Reset
Type JK Type
Output Type Differential
Number of Elements 2
Number of Bits per Element 1
Max Frequency 45MHz
Max Propagation Delay @ V, Max CL 20ns @ 5V, 45pF
Trigger Type Negative Edge
Current - Output High, Low 400μA, 8mA
Supply Voltage - Operating 4.75 V to 5.25 V
Current - Quiescent 6mA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Dimension 14-DIP (0.300", 7.62mm)
Win Source Part Number 145315-SN74LS73AN
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian SN74LS73AN CAD Model

Description

The SN74LS73AN is a high-performance integrated circuit manufactured by Texas Instruments, a world-renowned leader in semiconductor solutions.

  • Type: Dual negative-edge-triggered master-slave J-K flip-flop
  • Inputs: Clear, preset, and clock pulse control
  • Supply Voltage Range: 4.75V to 5.25V
  • Technology: Low power Schottky (LS)
  • Package: 14-pin DIP (Dual Inline Package)
  • Operating Temperature Range: 0°C to 70°C

You May Also Be Interested in

ON Semiconductor
BUS TRANSCEIVER, F/FAST SERIES, / Flip Flop Element Bit
Lowest to $0.5645
Texas Instruments
D-TYPE POS TRG DUAL 14SO / Flip Flop Element Bit
Lowest to $0.3573
Texas Instruments
DUAL D-TYPE POSITIVE-EDGE-TRIGGE / Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-CDIP (0.300", 7.62mm)
Lowest to $19.8170
Texas Instruments
D FLIP-FLOP, TTL/H/L SERIES TTL / Flip Flop Element Bit
Need more? Email Us
ON Semiconductor
D FLIP-FLOP, LS SERIES TTL / Flip Flop Element Bit
Need more? Email Us
Texas Instruments
54LS73A DUAL J-K FLIP-FLOPS WITH / Flip Flop Element Bit
Lowest to $3.2490
Texas Instruments
54F74 DUAL POSITIVE-EDGE-TRIGGER / Flip Flop Element Bit
Lowest to $42.6031
Texas Instruments
CD4076B-MIL CMOS 4-BIT D-TYPE / Flip Flop Element Bit
Lowest to $21.1439
Texas Instruments
IC FF D-TYPE SNGL 4BIT 16DIP / Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-DIP (0.300", 7.62mm)
Lowest to $1.5944

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3481 $57.4365
395+ $0.2857 $112.8515
610+ $0.2768 $168.8480
840+ $0.2678 $224.9520
1,085+ $0.2589 $280.9065
1,450+ $0.2321 $336.5450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess