EN
  • EN
  • DE
  • IT

SN74LS86ANSR

Part No SN74LS86ANSR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE XOR 4CH 2-INP 14-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type XOR (Exclusive OR)
Number of Circuits 4
Number of Inputs 2
Supply Voltage - Operating 4.75 V to 5.25 V
Current - Output High, Low 400μA, 8mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 30ns @ 5V, 15pF
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 14-SOP
Dimension 14-SOIC (0.209", 5.30mm Width)
Win Source Part Number 1100084-SN74LS86ANSR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LS86ANSR CAD Model

Description

Product Description: SN74LS86ANSR - Texas Instruments

The SN74LS86ANSR is a high-quality Quadruple 2-Input Exclusive-OR Gate integrated circuit, designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This device is part of the 74LS family, which is known for its low-power Schottky technology, providing a perfect balance between speed and power consumption.

This particular IC features four independent Exclusive-OR gates, each capable of accepting two inputs. It is designed to perform the logical function of exclusive OR, which is a crucial operation in various digital systems and applications. This function is essential in digital circuits that perform arithmetic operations, parity checking, and other forms of data comparison and manipulation.

The SN74LS86ANSR operates over a wide voltage range and offers a high degree of flexibility in power management. With a typical voltage supply of 5V, it is compatible with most TTL systems. The device also boasts fast switching characteristics, making it suitable for high-speed systems that require quick response times.

Encased in a compact SOP (Small Outline Package), the SN74LS86ANSR is designed for surface-mount technology, allowing for efficient use of PCB space and is well-suited for miniaturized applications. The SOP package contributes to improved thermal performance and reduced lead inductance, which is beneficial for high-frequency operations.

As with all Texas Instruments components, reliability is a hallmark of the SN74LS86ANSR. It is rigorously tested to meet strict industry standards, ensuring stable performance in a wide range of environmental conditions. This makes it an ideal choice for critical applications in commercial, industrial, and even military hardware where consistent operation is paramount.

In summary, the SN74LS86ANSR from Texas Instruments is a versatile, reliable, and high-performance component, suitable for a variety of digital applications requiring exclusive OR operations. Its low-power consumption, fast switching speeds, and surface-mount packaging make it a valuable part of any electronic system designer's toolkit.

You May Also Be Interested in

STMicroelectronics
IC GATE AND 4CH 2-INP 14-SO
Lowest to $0.1065
STMicroelectronics
8 INPUT NAND GATE
Lowest to $0.3553
STMicroelectronics
Need more? Email Us
STMicroelectronics
QUAD 2-INPUT OR GATE
Lowest to $0.2951
STMicroelectronics
OCTAL BUS BUFFER WITH 3 STATE OUTPUTS HCT240: INVERTED - HCT241/244 NON INVERTED
Need more? Email Us
STMicroelectronics
IC GATE NAND 2CH 4-INP 14-SO
Lowest to $0.1221
STMicroelectronics
IC GATE AND 4CH 2-INP 14-SO
Lowest to $0.1648
ON Semiconductor
IC GATE OR 1CH 2-INP 5-TSOP
Lowest to $0.1100
ON Semiconductor
AND Gate 1-Element 2-IN CMOS 5-Pin SC-88A T/R / IC GATE AND 1CH 2-INP SC-70
Lowest to $0.5322

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7212 $57.6960
190+ $0.5917 $112.4230
295+ $0.5732 $169.0940
405+ $0.5547 $224.6535
525+ $0.5363 $281.5575
700+ $0.4808 $336.5600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,300 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess