The SN74LS95N is a high-performance, 4-bit shift register designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is part of the 74LS family, known for its low-power Schottky technology, which ensures efficient operation with a reduced power consumption compared to other logic families.
Key Features
- 4-Bit Parallel Access Shift Register: The SN74LS95N allows for the parallel loading of four bits of data, enabling quick and efficient data handling.
- Serial Input and Output: This device supports serial data input and output, providing flexibility in data transfer and making it suitable for a wide range of applications.
- Direct Clear Function: The integrated clear function allows for the immediate clearing of the register, ensuring that the system can be quickly reset to a known state when required.
- Compatibility: It is designed to be compatible with standard TTL logic levels, allowing for easy integration into existing digital systems.
- Durable Construction: The SN74LS95N comes in a robust plastic DIP (Dual In-line Package), ensuring durability and long-term reliability.
Applications
The versatility of the SN74LS95N shift register makes it an ideal choice for a variety of digital applications, including:
- Data transfer systems
- Serial-to-parallel data conversion
- Control systems
- Counters and dividers
- Registers and buffers
Technical Specifications
The SN74LS95N operates within a voltage range of 4.75V to 5.25V, with a typical voltage of 5V. It features a clock input that coordinates the data transfer on both rising and falling edges, enhancing the accuracy and timing of data processing.
Availability
The SN74LS95N by Texas Instruments is widely available through various electronics distributors and is supported by comprehensive technical documentation, including datasheets and application notes, to assist designers and engineers in implementing this component into their projects effectively.