The SN74LV00ADRE4 is a high-performance, quadruple 2-input positive-NAND gate integrated circuit, designed and manufactured by the renowned Texas Instruments. This device operates with a voltage range of 2V to 5.5V, making it suitable for a wide array of applications, from battery-powered devices to industrial systems.
Key Features
- Logic Type: NAND Gate
- Number of Circuits: Four 2-input gates
- Supply Voltage Range: 2V to 5.5V
- Output Current: ±8 mA
- Operating Temperature: -40°C to 85°C
- Mounting Type: Surface Mount
- Package / Case: SOIC-14
Performance and Quality
The SN74LV00ADRE4 offers a balanced performance that caters to the needs of both speed and power efficiency. It features a low input capacitance and has a typical propagation delay time of just 4.2 ns at 5V, ensuring swift response times for critical applications. Additionally, its low power consumption makes it an excellent choice for power-sensitive designs.
Applications
Thanks to its versatile power supply range and robust performance, the SN74LV00ADRE4 is ideal for a multitude of electronic applications, including:
- Consumer Electronics
- Embedded Systems
- Networking Equipment
- Signal Processing
- Logic Level Translation
Reliability and Compliance
Texas Instruments is committed to delivering high-quality and reliable components. The SN74LV00ADRE4 is no exception, with its design and production processes certified to meet industry standards. The device is RoHS compliant, ensuring adherence to strict environmental regulations regarding hazardous substances.
Ordering Information
The product is available in a tape and reel packaging, facilitating efficient assembly during mass production. For detailed ordering and product information, reference the part number SN74LV00ADRE4 when contacting Texas Instruments or an authorized distributor.