EN
  • EN
  • DE

XB4BD21

Part No XB4BD21
Manufacturer Schneider Electric
Catalog Selector Switches
Description SWITCH SELECT 2POS SPST 6A 120V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Standard
Circuit SPST-NO
Number of Positions 2
Switch Function Off-On
Current Rating (Amps) 6A (AC), 550mA (DC)
Voltage Rating - AC 120 V
Voltage Rating - DC 125 V
Illumination Non-Illuminated
Mounting Type Panel Mount
Termination Style Screw Terminal
Panel Cutout Dimensions Circular - 22.00mm Dia
Ingress Protection IP67/IP69/IP69K - Dust Tight, Water Resistant, Waterproof
Temperature Range - Operating -40°C ~ 70°C
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1557823-XB4BD21
Ultra Librarian 3D Model Ultra Librarian XB4BD21 CAD Model

Description

N

You May Also Be Interested in

Schneider Electric
SWITCH SELECTOR 3POS SPDT
Need more? Email Us
Schneider Electric
SWITCH SELECT 2POS DPST 3A 120V
Need more? Email Us
Schneider Electric
SWITCH SELECT 3POS DPST 3A 120V
Need more? Email Us
Schneider Electric
SWITCH SELECT 2POS DPST 3A 120V
Need more? Email Us
Schurter Inc.
SWITCH SELECT 6P SERIES 10A 250V
Need more? Email Us
Schneider Electric
SWITCH SELECTOR 2POS SPDT
Need more? Email Us
Schneider Electric
SWITCH SELECTOR 3POS DPDT
Need more? Email Us
Schurter Inc.
SWITCH SELECT 6P SERIES 10A 250V
Need more? Email Us
Cole Hersee
SWITCH SELECTOR 3POS 15A 12V
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess