EN
  • EN
  • DE

SN74LV08ATPWRQ1

Part No SN74LV08ATPWRQ1
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE AND 4CH 2-INP 14TSSOP  /  AND Gate IC 4 Channel 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series Automotive, AEC-Q100, 74LV
Product Status Obsolete
Logic Type AND Gate
Number of Circuits 4
Number of Inputs 2
Voltage - Supply 2V ~ 5.5V
Current - Quiescent (Max) 20 µA
Current - Output High, Low 12mA, 12mA
Logic Level - Low 0.5V
Logic Level - High 1.5V
Max Propagation Delay @ V, Max CL 7.9ns @ 5V, 50pF
Temperature Range - Operating -40°C ~ 105°C
Mounting SMD (SMT)
Supplier Device Package 14-TSSOP
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Base Product Number SN74LV08
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257481-SN74LV08ATPWRQ1
Ultra Librarian 3D Model Ultra Librarian SN74LV08ATPWRQ1 CAD Model

Description

The SN74LV08ATPWRQ1 from Texas Instruments is a high-performance, automotive-grade quad 2-input positive-AND gate IC that operates from a voltage range of 2 V to 5.5 V. This device is designed to meet the rigorous standards of the automotive industry and is AEC-Q100 qualified, ensuring reliability and performance under extreme conditions. With its low-voltage operation, the SN74LV08ATPWRQ1 is ideal for use in modern vehicles with advanced electronic systems.

Key Features:

  • Operating Voltage: The device can function within a wide supply voltage range of 2 V to 5.5 V, making it versatile for various automotive applications.
  • Logic Type: Quad 2-input AND gate logic provides essential building blocks for complex digital circuits.
  • Output Drive Capability: It can drive up to 8 mA at 5 V, allowing it to control LEDs, transistors, and other low-power devices directly.
  • Temperature Range: The SN74LV08ATPWRQ1 is designed to operate over a broad temperature range from -40°C to +125°C, suitable for harsh automotive environments.
  • Package: Supplied in a TSSOP (Thin Shrink Small Outline Package) with 14 pins, it is ideal for space-constrained applications.
  • Speed: Fast propagation delays and output transition times ensure high-speed operation for modern automotive electronics.
  • Low Power Consumption: Its low-power design helps to reduce overall energy consumption in automotive systems, contributing to better energy efficiency.

Applications:

The SN74LV08ATPWRQ1 is suitable for a wide range of automotive applications, including:

  • Engine control units
  • Body control modules
  • Infotainment systems
  • Advanced driver-assistance systems (ADAS)
  • Powertrain systems
  • Other automotive-related digital logic systems

With its robust design and high functionality, the SN74LV08ATPWRQ1 is an excellent choice for automotive engineers looking to develop reliable and efficient electronic systems.

You May Also Be Interested in

STMicroelectronics
IC GATE NAND 4CH 2-INP 14-SO
Need more? Email Us
STMicroelectronics
NAND Gate 4-Element 2-IN CMOS 14-Pin SOP T/R / IC GATE NAND 4CH 2-INP 14-SO
Lowest to $0.1471
STMicroelectronics
QUAD 2-INPUT OR GATE
Lowest to $0.1478
STMicroelectronics
IC GATE NAND 2CH 4-INP 14-DIP
Need more? Email Us
STMicroelectronics
IC GATE NAND 4CH 2-INP 14-SO
Lowest to $0.3361
STMicroelectronics
Need more? Email Us
ON Semiconductor
IC GATE OR 1CH 2-INP SC-70
Lowest to $0.1467
STMicroelectronics
IC HEX INVERTER 14-SOIC
Lowest to $0.1688
STMicroelectronics
HEX INVERTER
Lowest to $0.1168

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess