EN
  • EN
  • DE

SN74LV125ATDB

Part No SN74LV125ATDB
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V 14SSOP  /  Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LV
Package Tube
Product Status Obsolete
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 1
Output Type 3-State
Current - Output High, Low 16mA, 16mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 14-SSOP (0.209", 5.30mm Width)
Supplier Device Package 14-SSOP
Base Product Number 74LV125
Other Names 2156-SN74LV125ATDB-TI,TEXTISSN74LV125ATDB
Standard Package 80
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259451-SN74LV125ATDB
Ultra Librarian 3D Model Ultra Librarian SN74LV125ATDB CAD Model

Description

The SN74LV125ATDB is a high-performance, quad buffer gate integrated circuit from Texas Instruments, designed to address the needs of modern digital systems that require non-inverting buffer functions with 3-state outputs. This IC is part of the LV family, which stands for low-voltage operation, making it ideal for use in systems with a power supply range of 2V to 5.5V.

Key Features

  • Logic Type: The device features four independent non-inverting buffers, providing reliable signal conditioning.
  • 3-State Outputs: Each buffer has a separate output enable (OE) control, which allows the output to assume a high-impedance state, thus facilitating bus-oriented applications.
  • Low-Voltage Operation: With an operating voltage range from 2V to 5.5V, the SN74LV125ATDB is suitable for interfacing with both TTL and CMOS technologies.
  • High Drive: The device can source or sink up to 24mA at the output, ensuring good signal integrity even in heavy-load conditions.
  • Low Power Consumption: The IC features a low power consumption, making it a good choice for battery-operated and power-sensitive applications.
  • Package: It comes in a TSSOP (Thin Shrink Small Outline Package) form factor, which is beneficial for space-constrained applications.

Applications

The SN74LV125ATDB is versatile and can be used in a variety of digital circuits and systems. Some of its common applications include:

  • Bus line driving
  • Memory address driving
  • Data transmission systems
  • Buffering for logic level conversion
  • Signal gating

Reliability and Quality

Texas Instruments is renowned for its commitment to quality and reliability, and the SN74LV125ATDB is no exception. It is designed to meet or exceed the stringent requirements of the industrial and commercial market segments. With its robust performance and proven technology, the SN74LV125ATDB is an excellent choice for designers looking to enhance the performance and reliability of their digital systems.

You May Also Be Interested in

Texas Instruments
IC BUF NON-INVERT 3.6V 24SOIC
Lowest to $1.4553
Texas Instruments
IC TXRX NON-INVERT 5.25V 20-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us
SG Micro Corp
1.2V~5V 8 1 [email protected],15pF 25uA TSSOP-24 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.6403
Texas Instruments
IC BUFFER NON-INVERT 5.5V 20VQFN
Lowest to $0.4745
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 48-TSSOP
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 6V 14-SOIC
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 20-SO
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess