EN
  • EN
  • DE

SN74LV126APW

Part No SN74LV126APW
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V 14TSSOP / Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LV
Package Tube
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 1
Output Type 3-State
Current - Output High, Low 16mA, 16mA
Voltage - Supply 2V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number 74LV126
Standard Package 90
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1339035-SN74LV126APW
Ultra Librarian 3D Model Ultra Librarian SN74LV126APW CAD Model

Description

Product Overview: SN74LV126APW

The SN74LV126APW is a high-performance, quadruple bus buffer gate with 3-state outputs from Texas Instruments, a leading manufacturer in the semiconductor industry. This integrated circuit is designed to provide optimal solutions for buffering needs in various digital systems. It is part of the SN74LV family, which is well-known for its low-voltage operation and low-power consumption.

Key Features

  • Operating Voltage: The SN74LV126APW operates at a wide voltage range of 2V to 5.5V, making it compatible with various logic levels and suitable for battery-operated and low-voltage applications.
  • Output Drive Capability: It can drive up to 12 LSTTL loads, ensuring robust performance in driving multiple loads simultaneously.
  • 3-State Outputs: The device features 3-state outputs which can be placed in a high-impedance state, effectively disconnecting the output from the circuit. This is particularly useful in bus-oriented systems where multiple outputs need to share a common connection.
  • Low Power Consumption: With its low-power characteristics, the SN74LV126APW is ideal for power-sensitive designs, contributing to energy efficiency and longer battery life in portable devices.
  • High-Speed Operation: The SN74LV126APW boasts a typical tpd of 4.5 ns, providing high-speed operation which is essential for fast data processing and high-frequency applications.

Applications

The versatility of the SN74LV126APW allows it to be used in a wide array of applications, including:

  • Buffering and driving bus lines in computers and computer peripherals
  • Memory address drivers
  • Data transmission systems
  • Signal gating

Package and Quality

The SN74LV126APW comes in a TSSOP (Thin Shrink Small Outline Package) form factor, which is suitable for space-constrained applications. Texas Instruments is committed to maintaining the highest quality standards, and this product complies with RoHS (Restriction of Hazardous Substances) and is lead-free, ensuring environmental safety and sustainability.

Conclusion

Overall, the SN74LV126APW from Texas Instruments is a reliable and efficient choice for designers who require a low-voltage, high-speed quadruple buffer gate with 3-state outputs. Its compatibility with various logic levels, low power consumption, and high-speed operation make it an excellent choice for a wide range of digital applications.

You May Also Be Interested in

ON Semiconductor
NLVVHC1GT125DT1G onsemi Buffers & Line Drivers LOG CMOS BUFR datasheet, inventory, & pricing.
Lowest to $0.2911
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 20SSOP
Lowest to $0.4366
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 14TSSOP
Lowest to $0.2346
SG Micro Corp
1.2V~5V 8 1 [email protected],15pF 25uA TSSOP-24 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.6403
Texas Instruments
IC BUFFER NON-INVERT 6V 20TSSOP
Lowest to $16.0075
Runic Technology
1.65V~5.5V 1 1 4uA SOT23-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2329
Texas Instruments
IC BUF NON-INVERT 3.6V 24SOIC
Lowest to $1.4553

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2542 $50.8400
480+ $0.2086 $100.1280
745+ $0.2021 $150.5645
1,025+ $0.1956 $200.4900
1,325+ $0.1891 $250.5575
1,770+ $0.1695 $300.0150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,500 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess