EN
  • EN
  • DE

SN74AS174DRE4

Part No SN74AS174DRE4
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 6BIT 16SOIC  /  Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.154", 3.90mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74AS
Package Tape & Reel (TR)
Product Status Obsolete
Function Master Reset
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 6
Clock Frequency 100 MHz
Max Propagation Delay @ V, Max CL 10ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 2mA, 20mA
Voltage - Supply 4.5V ~ 5.5V
Current - Quiescent (Iq) 45 mA
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Supplier Device Package 16-SOIC
Package / Case 16-SOIC (0.154", 3.90mm Width)
Base Product Number SN74AS1
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258584-SN74AS174DRE4
Ultra Librarian 3D Model Ultra Librarian SN74AS174DRE4 CAD Model

Description

SN74AS174DRE4 Hex D-Type Flip-Flops with Clear

The SN74AS174DRE4 is a high-performance integrated circuit from Texas Instruments, designed for use in a wide range of digital applications. This device belongs to the 'AS' logic family, known for its advanced Schottky TTL technology, which provides high-speed operation with reduced power consumption.

The SN74AS174DRE4 features six edge-triggered, D-type flip-flops with individual D inputs and Q outputs. The flip-flops are designed to store bits of data and can be used in various applications such as shift registers, counters, and control circuits. Each flip-flop has a direct clear (CLR\) input that, when set to a low level, will immediately reset the Q output to a low state, regardless of the clock (CLK) input condition.

The device operates on a single 5V power supply and offers a typical clock frequency of 85 MHz, making it suitable for high-speed operations. The SN74AS174DRE4 comes in a compact 16-pin SOIC package, which is ideal for space-constrained applications while providing robust performance in industrial and commercial environments.

Key features of the SN74AS174DRE4 include:

  • High-Speed Advanced Schottky TTL logic
  • Hex flip-flop design with direct clear input
  • Wide operating voltage range of 4.5V to 5.5V
  • Low power consumption with I_CC of 40 µA max
  • High noise immunity characteristic of TTL devices
  • Edge-triggered clock input for precise data capture
  • 3-state outputs for connection to bus-oriented systems
  • Operating temperature range from 0°C to 70°C

Applications for the SN74AS174DRE4 are diverse and include data storage, data transfer, communication systems, process control, and complex computing systems where reliable and fast data handling is crucial.

Overall, the SN74AS174DRE4 from Texas Instruments is a versatile, reliable, and high-speed logic device that meets the demands of modern digital systems, ensuring accurate and efficient data manipulation with the quality and support expected from a leading semiconductor manufacturer.

You May Also Be Interested in

Rochester Electronics
IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.6537
Texas Instruments
IC JK TYPE POS TRG DUAL 16SO
Lowest to $1.1642
ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $48.1127
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Lowest to $3.4738
ON Semiconductor
IC FF D-TYPE DUAL 4BIT 24SOP
Need more? Email Us
Texas Instruments
DUAL NEGATIVE-EDGE-TRIGGERED J-K FLIP-FLOP WITH CLEAR AND PRESET | IC FF JK TYPE DUAL 1BIT 16TSSOP
Lowest to $1.0470
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Need more? Email Us
Texas Instruments
IC D-TYPE POS TRG SNGL 24SOIC
Need more? Email Us
ON Semiconductor
Dual J-K Master-Slave Flip-Flop
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess