EN
  • EN
  • DE

SN74LV132AD

Part No SN74LV132AD
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description QUADRUPLE POSITIVE-NAND GATES WITH SCHMITT-TRIGGER INPUTS | IC GATE NAND SCHMITT 4CH 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Logic Type NAND Gate
Number of Inputs 2
Features Schmitt Trigger
Supply Voltage (V) 2V ~ 5.5V
Current - Quiescent (Maximum) 20μA
Current - Output High, Low 12mA, 12mA
Logic Level - Low 0.75V ~ 1.5V
Logic Level - High 1.75V ~ 3.5V
Max Propagation Delay at V, Max CL 9.7ns at 5V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Supplier Device Package 14-SOIC
Manufacturer Package 14-SOIC
Family Part Number 74LV132
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1255140-SN74LV132AD
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Motor Drive & Control
Ultra Librarian 3D Model Ultra Librarian SN74LV132AD CAD Model

Description

The SN74LV132AD from Texas Instruments is a high-performance, quadruple 2-input positive-NAND gate with Schmitt-trigger inputs that belongs to the 'LV' family of low-voltage CMOS logic integrated circuits. This device ensures a robust and reliable solution for a variety of digital applications. Designed to operate from a 2 V to 5.5 V power supply, it is particularly suited for battery-powered systems and low-power applications.

The Schmitt-trigger inputs of the SN74LV132AD offer a distinct advantage by providing hysteresis, which enhances noise immunity and transforms slowly changing input signals into sharply defined jitter-free output signals, making it an excellent choice for interfacing with slower input rise and fall time signals. This feature is particularly useful in applications where noise is present on the signal lines, or when signals are transmitted across long distances.

With a typical t<sub>pd (propagation delay time) of 8.2 ns at 5 V, the SN74LV132AD is optimized for speed performance which is crucial in timing-critical digital circuits. The low power consumption of the device, characterized by a typical I<sub>CC (supply current) of only 20 μA at 5 V, makes it an energy-efficient option for modern electronic designs.

The device is offered in a 14-pin SOIC (Small Outline Integrated Circuit) package, which provides a compact footprint while still being easy to handle for PCB assembly processes. The SN74LV132AD is fully characterized for operation from -40°C to 85°C, making it suitable for commercial and industrial temperature ranges.

Key features of the SN74LV132AD include:

  • Quadruple 2-input NAND gate configuration
  • Schmitt-trigger inputs for enhanced noise immunity
  • Low power consumption
  • Wide operating voltage range (2 V to 5.5 V)
  • High-speed performance
  • Operational temperature range from -40°C to 85°C
  • 14-pin SOIC package for easy integration

Overall, the Texas Instruments SN74LV132AD is a versatile and reliable component for designers looking to implement logic functions with improved noise performance and low power consumption in their digital systems.

You May Also Be Interested in

Nexperia USA Inc.
IC GATE AND 2CH 2-INP 8TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
IC GATE NAND 2CH 4-INP 14TSSOPB
Lowest to $0.5751
Diodes Incorporated
IC GATE NAND 4CH 2-INP 14SO
Lowest to $0.2391
ON Semiconductor
IC GATE OR 1CH 2-INP SC88A / OR Gate IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Rochester Electronics
IC GATE AND 3CH 3-INP 14SOP
Lowest to $0.1118
Toshiba Semiconductor and Storage
IC GATE XOR 4CH 2-INP 14TSSOPB
Lowest to $1.1290
Diodes Incorporated
IC BUFFER NON-INVERT 5.5V SOT25 / IC Channel SOT-25
Lowest to $0.1019
Nexperia USA Inc.
IC GATE NAND 3CH 3-INP 14TSSOP
Lowest to $0.8804
Nexperia USA Inc.
IC GATE NOR 2CH 2-INP 8TSSOP
Lowest to $0.9385

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
305+ $0.1666 $50.8130
735+ $0.1367 $100.4745
1,135+ $0.1325 $150.3875
1,565+ $0.1282 $200.6330
2,020+ $0.1239 $250.2780
2,705+ $0.1111 $300.5255
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 99,450 pieces
MOQ: 305 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess