EN
  • EN
  • DE

SN74LV165AD

Part No SN74LV165AD
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description PARALLEL-LOAD 8-BIT SHIFT REGISTERS | IC 8BIT PAR LOAD SHFT REG 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Logic Type Shift Register
Output Type Complementary
Number of Elements 1
Number of Bits per Element 8
Function Parallel or Serial to Serial
Supply Voltage (V) 2V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number 74LV165
Manufacturer Pack Quantity 40
MSL Level 1 (Unlimited)
Win Source Part Number 1255177-SN74LV165AD
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LV165AD CAD Model

Description

SN74LV165AD Parallel-Load 8-Bit Shift Register

The SN74LV165AD is a high-performance, 8-bit shift register designed by Texas Instruments, renowned for its reliability and versatility in digital systems. This integrated circuit is part of the SN74 family, which is known for its low-voltage operation and high-speed capabilities. The SN74LV165AD is specifically engineered to handle parallel-to-serial data conversion with great efficiency, making it an ideal choice for a wide range of applications such as data acquisition systems, microprocessor interface, and various automation tasks.

Constructed with advanced silicon-gate CMOS technology, the SN74LV165AD offers a significant reduction in power consumption without compromising on speed. It operates over a broad voltage range of 2.0V to 5.5V, which allows it to be used in systems that require low power operation and compatibility with multiple logic levels.

The device features a parallel-load capability, enabling it to latch data from eight inputs simultaneously. The shift register has a direct overriding clear (CLR) input, a clock (CLK) input, and a clock-enable (CLK INH) input, which provide precise control over the timing of data entry and serialization. The serial output (QH) can be used to cascade multiple registers for longer word lengths, allowing for flexibility in system design.

Additionally, the SN74LV165AD boasts a 2-state output (QH) for buffered serial data output, which can drive a significant load while maintaining signal integrity. It also has a wide operating temperature range, making it suitable for use in industrial environments. The device comes in a standard 16-pin SOIC package, ensuring easy integration into printed circuit boards.

Overall, the SN74LV165AD from Texas Instruments is a robust and efficient solution for digital designers looking to implement parallel-to-serial data conversion in their systems. Its low power consumption, high-speed operation, and versatile feature set make it a go-to component for a variety of electronic applications.

You May Also Be Interested in

National Semiconductor (TI)
PARALLEL IN/OUT, LS SERIES
Need more? Email Us
National Semiconductor (TI)
PARALLEL IN PARALLEL OUT / Shift Element Bit
Need more? Email Us
National Semiconductor (TI)
SHIFT REGISTER, 8-BIT, TTL / Shift Element Bit
Lowest to $0.2657
Harris Corporation
8-STAGE STAIC SHIFT REGISTER
Need more? Email Us
Nexperia USA Inc.
NOW NEXPERIA 74HC164PW - SERIAL
Lowest to $0.1598
Advanced Micro Devices
BUS DRIVER/H/L SERIES, 7-BIT / Shift Shift Register 1 Element 4 Bit 16-CDIP
Lowest to $8.6417
Harris Corporation
4 X 4 REGISTER FILE
Lowest to $6.7983
Advanced Micro Devices
BUS DRIVER, S SERIES, 9-BIT
Lowest to $2.7628
Harris Corporation
DUAL STATIC SHIFT REGSTR
Lowest to $9.6565

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2998 $51.9920
95+ $1.0665 $101.3175
150+ $1.0332 $154.9800
205+ $0.9999 $204.9795
260+ $0.9666 $251.3160
350+ $0.8666 $303.3100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 52,500 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess