EN
  • EN
  • DE

SN74LV244AMDWREP

Part No SN74LV244AMDWREP
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Logic Type Buffer, Non-Inverting
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 16mA, 16mA
Supply Voltage (V) 2V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package 20-SOIC
Supplier Device Package 20-SOIC
Family Part Number 74LV244
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1255219-SN74LV244AMDWREP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LV244AMDWREP CAD Model

Description

Product Overview: SN74LV244AMDWREP

The SN74LV244AMDWREP is a robust, high-performance octal buffer and line driver designed to meet the demanding needs of space-constrained and mission-critical applications. Manufactured by Texas Instruments, this device is part of their "Enhanced Product" (EP) portfolio, which ensures that the components are suitable for use in aerospace and defense applications, thanks to their extended temperature ranges and enhanced reliability.

The SN74LV244AMDWREP features eight non-inverting buffer/line drivers with 3-state outputs. It operates from a 2V to 5.5V VCC supply, making it versatile for interfacing with both low-voltage and standard logic levels. The device is capable of driving heavy loads with high drive current capability of ±24-mA at the outputs, which is essential for driving capacitive loads and ensuring signal integrity across long traces or in adverse conditions.

Designed with the needs of high-reliability environments in mind, the SN74LV244AMDWREP comes in a durable, military-grade ceramic package that provides excellent thermal performance and resistance to mechanical stress. The package is also hermetically sealed to protect against moisture and contaminants, ensuring reliable operation in harsh environments.

Key features of the SN74LV244AMDWREP include:

  • Wide Operating Voltage Range (2V to 5.5V)
  • High-Drive Outputs (±24-mA IOH and IOL)
  • Low Power Consumption
  • Edge-Rate Control Circuitry for Significantly Improved Noise Characteristics
  • Latch-Up Performance Exceeds 250 mA Per JESD 17
  • ESD Protection Exceeds JESD 22

Applications that benefit from the SN74LV244AMDWREP include signal buffering and driving for bus-oriented systems, memory address drivers, clock drivers, and other scenarios where high-drive, non-inverting elements are necessary. Its reliability and performance characteristics make it particularly well-suited for aerospace, defense, and other high-reliability industries.

With Texas Instruments' commitment to quality, the SN74LV244AMDWREP is designed and manufactured to meet or exceed the stringent requirements of the military and aerospace industries, ensuring performance and reliability for critical applications.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3480 $51.6560
52+ $1.9265 $100.1780
81+ $1.8663 $151.1703
111+ $1.8061 $200.4771
144+ $1.7459 $251.4096
192+ $1.5653 $300.5376
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess