EN
  • EN
  • DE
  • IT

SN74LV244ATNSR

Part No SN74LV244ATNSR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF/DVR 3-ST OCTAL 20SO / Buffer/Line Driver 8-CH Non-Inverting 3-ST CMOS 20-Pin SOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LV
Packaging Reel package
Logic Type Buffer, Non-Inverting
Number of Elements 2
Number of Bits per Element 4
Output Type Push-Pull
Current - Output High, Low 16mA, 16mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 20-SOIC (0.209", 5.30mm Width)
Manufacturer Package 20-SO
Win Source Part Number 795069-SN74LV244ATNSR
Popularity Medium
Supply and Demand Status Limited
Family Name SN74LV244
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SN74LV244ATNSR CAD Model

Description

SN74LV244ATNSR Octal Buffer/Driver with 3-State Outputs

The SN74LV244ATNSR from Texas Instruments is a high-performance, octal buffer and line driver designed to facilitate the transfer of signals between different voltage domains. This integrated circuit (IC) features eight non-inverting buffers and drivers with 3-state outputs, making it ideal for driving bus lines or buffering memory address registers.

Key Features:

  • Operational Voltage Range: The device supports a wide voltage range from 2V to 5.5V, which allows for use in various logic systems and compatibility with TTL levels.
  • Drive Capability: It can drive up to 24mA at the outputs, providing sufficient current for most high-speed requirements in digital systems.
  • 3-State Outputs: The 3-state outputs enable the device to be used in bus-oriented systems. When the output-enable (OE) input is high, the outputs are in a high-impedance state, which effectively disconnects them from the bus.
  • Low Power Consumption: SN74LV244ATNSR is designed for low power consumption, with a typical ICC of only 20µA maximum.
  • High Noise Immunity: Characterized for operation from -40°C to 85°C, it is equipped with a high level of noise immunity and robust performance.

Applications:

The versatility of the SN74LV244ATNSR makes it suitable for a variety of applications, including:

  • Bus driver
  • Memory address driver
  • Buffer for data transmission lines
  • Support for live insertion and withdrawal in communication systems

Package and Quality:

The SN74LV244ATNSR is available in a 20-pin SSOP (Shrink Small Outline Package) that is optimized for reduced space on PCBs. Texas Instruments ensures high-quality standards and the device is RoHS compliant, adhering to environmental regulations.

For engineers and designers looking for a reliable octal buffer/driver, the SN74LV244ATNSR offers a perfect blend of performance, power efficiency, and versatility, backed by Texas Instruments' reputation for quality and innovation in the semiconductor industry.

You May Also Be Interested in

Texas Instruments
IC TRNSLTR BIDIRECTIONAL SOT563 / Voltage Level Translator Bidirectional 1 Circuit 1 Channel 500Mbps SOT-5X3
Lowest to $0.7664
NXP / Nexperia
Need more? Email Us
Texas Instruments
IC TRANSCVR TRI-ST 8BIT 24QSOP / Bus XCVR Single 8-CH 3-ST 24-Pin SSOP T/R
Lowest to $0.8872
Texas Instruments
IC INVERTER DUAL 4-INPUT 20SOIC / Buffer/Line Driver 8-CH Inverting 3-ST CMOS 20-Pin SOIC T/R
Lowest to $0.7675
Texas Instruments
IC BUS TRANSCEIVER 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC BUS BUFFER TRI-ST 5DSBGA
Lowest to $0.3709
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-SOIC
Lowest to $9.6352
Nexperia USA Inc.
IC BUFFER HEX NON-INV 16SOIC / Buffer/Converter 6-CH Non-Inverting CMOS 16-Pin SO Bulk
Lowest to $0.5261
Texas Instruments
8 PIN TRANSLATOR DCU 12/20/2019 / Voltage Level Translator Bidirectional 1 Circuit 2 Channel 380Mbps 8-VSSOP
Lowest to $0.8072

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.6548
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6801 $57.8085
205+ $0.5581 $114.4105
315+ $0.5406 $170.2890
430+ $0.5232 $224.9760
555+ $0.5058 $280.7190
745+ $0.4534 $337.7830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess