EN
  • EN
  • DE

SN74LV245ATNSG4

Part No SN74LV245ATNSG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.5V 20SO / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LV
Product Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 16mA, 16mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.209", 5.30mm Width)
Supplier Device Package 20-SO
Base Product Number SN74LV24
Standard Package 40
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259472-SN74LV245ATNSG4
Ultra Librarian 3D Model Ultra Librarian SN74LV245ATNSG4 CAD Model

Description

Product Overview: SN74LV245ATNSG4 from Texas Instruments

The SN74LV245ATNSG4 is a high-performance, octal bus transceiver from Texas Instruments, designed with the purpose of ensuring seamless data transmission between two buses of eight lines each. This integrated circuit is part of the LV family, which stands for Low-Voltage operation, making it ideal for use in systems that require a minimal power draw without compromising on speed and reliability.

The SN74LV245ATNSG4 operates with a voltage range of 2.7V to 3.6V, which enables it to interface with 3.3V logic levels, commonly found in modern digital systems. This compatibility is crucial for mixed-voltage applications where interfacing between different logic level standards is required.

Featuring bidirectional data flow, with directional control from the DIR input, the device allows for versatile data transmission modes. The output-enable (OE) input can disable the device so that the buses are effectively isolated, enhancing the flexibility and control of data exchange. This is particularly useful in applications where data must be protected from corruption during power-up or power-down sequences.

The SN74LV245ATNSG4 boasts a robust design with high-drive outputs that can sink and source significant current, up to 24 mA. This feature ensures strong signal integrity, even in environments with higher load demands. Additionally, the device supports bus hold on data inputs, which eliminates the need for external pull-up or pull-down resistors and simplifies the design of the bus system.

Packaged in a space-saving 20-pin SSOP (Shrink Small Outline Package), the SN74LV245ATNSG4 is designed for compact PCB layouts, making it a perfect fit for space-constrained applications. Its industrial temperature range of -40°C to 85°C ensures reliable performance across a wide range of operating conditions.

In summary, the SN74LV245ATNSG4 from Texas Instruments is a highly versatile and energy-efficient octal bus transceiver that is well-suited for applications requiring reliable data transfer between different voltage domains. With its low-voltage operation, bidirectional interface, and robust output drivers, this device is a strategic choice for designers looking to optimize their digital systems for performance and power efficiency.

You May Also Be Interested in

Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess