EN
  • EN
  • DE

SN74LV245ATPWRG4

Part No SN74LV245ATPWRG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description OCTAL BUS TRANSCEIVER WITH 3-STATE OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1255235-SN74LV245ATPWRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LV245ATPWRG4 CAD Model

Description

Product Overview: SN74LV245ATPWRG4

The SN74LV245ATPWRG4 is a high-performance integrated circuit from Texas Instruments, renowned for its robust design and versatility. This particular device is an octal bus transceiver with 3-state outputs, part of the LV family, and is designed to be used in bidirectional communication between data buses. The key feature of this transceiver is that it can operate at low voltage and with low power consumption, making it an ideal choice for battery-operated and power-sensitive applications.

Key Features

  • Wide Operating Voltage Range: The SN74LV245ATPWRG4 operates at a voltage range of 2.7V to 3.6V, which is suitable for interfacing with 3.3V logic levels, providing flexibility in various system designs.
  • High Drive: With the capability to drive up to ±24-mA at the output, this IC can handle a considerable load, making it suitable for driving multiple devices in parallel.
  • Low Power Consumption: It features a low power consumption, which is critical for extending the battery life in portable devices.
  • Direction Control: The direction of data flow is determined by the DIR input, while the OE (Output Enable) bar controls the transceiver output, allowing for efficient data flow management.
  • Bus-Pin ESD Protection: The device includes over-voltage tolerance and electrostatic discharge (ESD) protection features that safeguard the bus pins during installation and operation.

Applications

The SN74LV245ATPWRG4 is highly versatile and can be used in a variety of applications, such as:

  • Telecommunications
  • Computers and Peripherals
  • Data Communication Equipment
  • Consumer Electronics
  • Portable Battery-Powered Devices

Package and Quality

This device is offered in a TSSOP (Thin Shrink Small Outline Package) form factor, designated by the suffix 'PW' in the part number, which is ideal for space-constrained applications. The 'RG4' suffix indicates that the device is compliant with Texas Instruments' standard for green (RoHS & no Sb/Br) manufacturing and quality standards, ensuring both environmental friendliness and high reliability.

Conclusion

The SN74LV245ATPWRG4 from Texas Instruments is a reliable and efficient solution for designers looking to facilitate bidirectional communication between data buses with minimal power consumption. Its robust feature set and compliance with environmental standards make it a smart choice for a wide range of electronic applications.

You May Also Be Interested in

Pericom
Lowest to $1.4079
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Texas Instruments
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7364 $51.5480
170+ $0.6043 $102.7310
260+ $0.5854 $152.2040
355+ $0.5665 $201.1075
460+ $0.5476 $251.8960
615+ $0.4910 $301.9650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,480 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess