EN
  • EN
  • DE

SN74LV393APWT

Part No SN74LV393APWT
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description IC DUAL 4BIT BINRY COUNTR14TSSOP  /  Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Counters, Dividers
Mfr Texas Instruments
Series 74LV
Logic Type Binary Counter
Direction Up
Number of Elements 2
Number of Bits per Element 4
Reset Asynchronous
Count Rate 70 MHz
Trigger Type Negative Edge
Voltage - Supply 2 V ~ 5.5 V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number SN74LV39
Other Names TEXTISSN74LV393APWT,SN74LV393APWTE4,2156-SN74LV393APWT-TITR,SN74LV393APWTE4,SN74LV393APWTG4,SN74LV393APWTG4
Standard Package 250
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258934-SN74LV393APWT
Ultra Librarian 3D Model Ultra Librarian SN74LV393APWT CAD Model

Description

Product Overview: SN74LV393APWT from Texas Instruments

The SN74LV393APWT is a high-performance, dual 4-bit binary counter integrated circuit (IC) from Texas Instruments (TI), a leader in semiconductor solutions. This advanced chip is designed to meet the demands of a wide range of applications requiring precise and reliable counting operations.

Key Features

  • Logic Type: Dual 4-Bit Binary Counter
  • Supply Voltage Range: 2 V to 5.5 V
  • Operating Temperature: -40°C to 85°C
  • Logic Family: LV
  • Mounting Type: Surface Mount
  • Package / Case: TSSOP-14
  • Counting Sequence: Up

Performance Characteristics

The SN74LV393APWT boasts a wide operating voltage range, allowing it to function effectively in environments with varying power supplies. This versatility makes it suitable for battery-operated devices as well as more robust electrical systems. The device operates at temperatures ranging from -40°C to 85°C, ensuring reliable performance under extreme conditions.

Applications

With its precise counting capabilities, the SN74LV393APWT is ideal for use in a variety of applications, including:

  • Industrial control systems
  • Consumer electronics
  • Embedded systems
  • Timers and counters in microcontroller projects
  • Frequency dividers

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN74LV393APWT is no exception. It is manufactured to the highest standards to ensure consistent performance and longevity. The device's surface mount TSSOP-14 package ensures a compact footprint, making it suitable for space-constrained applications.

Conclusion

Whether you're designing a sophisticated industrial system or a simple DIY project, the SN74LV393APWT from Texas Instruments offers the performance, durability, and reliability you need. With its flexible voltage range, robust temperature tolerance, and compact design, this dual 4-bit binary counter is an excellent choice for a multitude of counting applications.

You May Also Be Interested in

Nexperia USA Inc.
IC BINARY COUNTER 4-BIT 16TSSOP
Need more? Email Us
Texas Instruments
IC COUNTER BINARY ASYNC 16TSSOP / Counter IC Binary Counter 1 Element 12 Bit Negative Edge 16-TSSOP
Lowest to $1.1276
Texas Instruments
IC BINARY COUNTER 14-BIT 16SOIC
Need more? Email Us
Texas Instruments
IC COUNTER BINARY 3ST 16-DIP / Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-PDIP
Lowest to $0.7510
Texas Instruments
IC SYNCH BINARY COUNTERS 16SSOP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SSOP
Need more? Email Us
Texas Instruments
IC COUNTER BIN SYNC 4BIT 16-SOIC / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Lowest to $8.4695
Texas Instruments
IC BINARY COUNTER 4-BIT 16DIP
Need more? Email Us
Texas Instruments
IC COUNTER BINARY 4B 20SO / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 20-SO
Need more? Email Us
Texas Instruments
IC 4BIT SYNC BINRY COUNTR16TSSOP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP
Lowest to $0.2867

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8638 $51.8280
145+ $0.7088 $102.7760
220+ $0.6867 $151.0740
305+ $0.6645 $202.6725
390+ $0.6424 $250.5360
525+ $0.5759 $302.3475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,600 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess