EN
  • EN
  • DE

SN74LV4040AD

Part No SN74LV4040AD
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description IC ASYNCH BINARY COUNTER 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Counter IC Binary Counter Element Bit Negative Edge 16-SOIC
Manufacturer Texas Instruments
Series 74LV
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SOIC
Family Name 74LV4040
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-26554-5, SN74LV4040AD-ND, SN74LV4040ADE4, SN74LV4040ADE4-ND
Quantity per package 40
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896715-SN74LV4040AD
Ultra Librarian 3D Model Ultra Librarian SN74LV4040AD CAD Model

Description

The SN74LV4040AD from Texas Instruments is a high-performance, 12-bit asynchronous binary counter featuring low-voltage operation and an industry-standard footprint. This integrated circuit is designed to provide reliable and precise counting solutions for a wide range of applications, from industrial automation to consumer electronics.

Key Features:

  • Voltage Range: The device operates on a 2-V to 5.5-V VCC supply voltage, making it suitable for low-power and battery-operated systems.
  • High-Speed Operation: With a typical clock frequency of 80 MHz at 5 V, the SN74LV4040AD is capable of high-speed counting, which is essential for time-critical applications.
  • Low Power Consumption: The device features a low power consumption design, with a typical ICC of only 20 µA max, minimizing the impact on overall system power budgets.
  • Robust Output Drive: At 5 V, it can drive up to 15 LSTTL loads, ensuring compatibility with a variety of digital circuits.
  • Counter Design: The 12-bit counter increments on the falling edge of the clock input signal, providing precise and reliable counting for your application needs.
  • Clear Function: The asynchronous clear function resets the counter to zero when applied, allowing for quick initialization or reset of the counting process.
  • Package Options: Offered in an industry-standard 16-pin SOIC package, the SN74LV4040AD is designed for ease of PCB layout and space-saving considerations.

Applications:

The SN74LV4040AD is versatile and can be used in a variety of applications, including:

  • Frequency dividers
  • Timers and counters in embedded systems
  • Industrial control systems
  • Event counters in consumer electronics
  • Process monitoring and control

Quality and Reliability:

As with all Texas Instruments products, the SN74LV4040AD is manufactured to the highest quality standards, ensuring reliability and performance in even the most demanding conditions. It is RoHS compliant and supported by Texas Instruments' comprehensive technical documentation and design resources.

You May Also Be Interested in

Texas Instruments
IC SYNCH BINARY COUNTERS 16SSOP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SSOP
Need more? Email Us
Texas Instruments
IC COUNTER BINARY 3ST 16-DIP / Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-PDIP
Lowest to $0.7510
Texas Instruments
IC COUNTER BINARY 4B 20SO / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 20-SO
Need more? Email Us
Texas Instruments
IC COUNTER BINARY 4BIT 16SSOP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SSOP
Need more? Email Us
Texas Instruments
IC SYNC UP/DWN BIN COUNTR 16SO / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SO
Need more? Email Us
Texas Instruments
IC COUNTER/OSC ASYNC BIN 16TSSOP / Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-TSSOP
Lowest to $0.4752
Texas Instruments
IC COUNTER DECADE 4BIT 14SOIC / Counter IC Counter, Decade 1 Element 4 Bit Negative Edge 14-SOIC
Lowest to $3.2014
Texas Instruments
IC COUNTER BINARY 4BIT 14TSSOP / Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-TSSOP
Lowest to $0.7303
Texas Instruments
IC COUNTER BINARY 3ST 16-SOIC / Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7566 $52.9620
165+ $0.6208 $102.4320
250+ $0.6014 $150.3500
345+ $0.5820 $200.7900
445+ $0.5626 $250.3570
595+ $0.5044 $300.1180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess