EN
  • EN
  • DE

SN74LV4053APWT

Part No SN74LV4053APWT
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX/DEMUX TRIPLE 2X1 16TSSOP / Analog Multiplexer Triple 2:1 16-Pin TSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Switch Circuit SPDT
Number of Circuits 3
On-State Resistance (Maximum) 75 Ohm
Channel-to-Channel Matching (ΔRon) 1.3 Ohm
Operating Supply Voltage 2 V ~ 5.5 V
Switch Time (Ton, Toff) (Maximum) 14ns, 14ns
-3db Bandwidth 50MHz
Channel Capacitance (CS(off), CD(off)) 0.5pF, 8.2pF
Current - Leakage (IS(off)) (Maximum) 100nA
Crosstalk -45dB @ 1MHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 795074-SN74LV4053APWT
Popularity Medium
Supply and Demand Status Limited
Family Name SN74LV4053A
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SN74LV4053APWT CAD Model

Description

SN74LV4053APWT - Texas Instruments

The SN74LV4053APWT is a high-performance, triple 2-channel analog multiplexer and demultiplexer from Texas Instruments, designed to operate from a single 2-V to 5.5-V supply. This versatile integrated circuit (IC) is part of the SN74LV family and is optimized for low-voltage applications.

Featuring a wide voltage range, the SN74LV4053APWT is suitable for various applications, including signal gating, chopping, modulation or demodulation (modem), and signal multiplexing for analog-to-digital and digital-to-analog conversion systems. It is also used in industrial controls, instrumentation, and telecommunications systems.

The device's low on-state resistance (Ron) ensures minimal signal distortion, while the low power consumption and high noise immunity of the LVCMOS technology make it an ideal choice for power-sensitive applications.

Key Features:

  • Supply Voltage Range: 2 V to 5.5 V
  • Low On-State Resistance: Ron matches between channels and remains flat over the specified signal input range.
  • Low Crosstalk: between switches
  • High On/Off Output Voltage Ratio: provides high-degree signal integrity
  • Low Charge Injection: for minimal signal distortion
  • Individual Switch Controls: Each of the three switches is controlled by its own enable input.
  • ESD Protection: exceeds JESD 22, ensuring reliability and robustness
  • Package: Available in a TSSOP (PW) 16-pin package
  • Operating Temperature Range: -40°C to 85°C

The SN74LV4053APWT also features break-before-make switching action and over-voltage tolerance of the input to VCC (up to 5.5 V). This makes it a flexible solution for multiplexing and demultiplexing in a variety of electronic circuits.

With its comprehensive set of features and Texas Instruments' reputation for quality, the SN74LV4053APWT is a reliable and efficient choice for designers looking to optimize their analog signal routing with minimal power consumption and maximum performance.

You May Also Be Interested in

Texas Instruments
IC SWITCH QUAD 1X1 14TVSOP / 4 Circuit IC Switch 1:1 75Ohm 14-TVSOP
Lowest to $0.4293
Analog Devices Inc.
IC MUX 8:1 14OHM 16LFCSP
Need more? Email Us
Maxim Integrated
IC SW SPST-NO/NCX4 100OHM 14SOIC
Need more? Email Us
Texas Instruments
IC SWITCH SPDT 10 CIRC 36DSBGA / 10 Circuit IC Switch 2:1 9Ohm 36-DSBGA
Lowest to $1.6249
Analog Devices Inc.
Analog Switch ICs SERIAL I2C, OCTAL SPST
Lowest to $6.6030
Texas Instruments
IC MUX/DEMUX TRIPLE 2X1 16TSSOP / 3 Circuit IC Switch 2:1 75Ohm 16-TSSOP
Lowest to $0.2069
Texas Instruments
IC MUX/DEMUX 8X1 16SOIC / 1 Circuit IC Switch 8:1 195Ohm 16-SOIC
Lowest to $0.9611
Vishay
IC SWITCH QUAD SPST 16TSSOP / 4 Circuit IC Switch 1:1 5.3Ohm 16-TSSOP
Lowest to $6.2220
Texas Instruments
IC SWITCH SPDT SM8 / 1 Circuit IC Switch 2:1 13Ohm SM8
Lowest to $0.1995

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3040 $50.1600
355+ $0.2848 $101.1040
550+ $0.2752 $151.3600
785+ $0.2559 $200.8815
1,020+ $0.2463 $251.2260
1,270+ $0.2367 $300.6090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess