EN
  • EN
  • DE

SN74LV541ATPWT

Part No SN74LV541ATPWT
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF/DVR TRI-ST 8BIT 20TSSOP / Buffer/Line Driver 8-CH Non-Inverting 3-ST CMOS 20-Pin TSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LV
Packaging Reel package
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 16mA, 16mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 20-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 20-TSSOP
Win Source Part Number 795076-SN74LV541ATPWT
Popularity Medium
Supply and Demand Status Limited
Family Name SN74LV541
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SN74LV541ATPWT CAD Model

Description

SN74LV541ATPWT: An Overview

The SN74LV541ATPWT is a high-performance, octal buffer and line driver designed to ensure reliable data transmission with low-voltage signaling. Manufactured by Texas Instruments, a leader in semiconductor solutions, this integrated circuit is crafted to deliver exceptional performance for a wide range of applications. The device operates from a 2.7V to 3.6V VCC supply, making it suitable for interfacing with low-voltage microprocessors and logic controllers.

Key Features

  • Logic Type: Octal Buffer/Line Driver
  • Output Type: 3-State Outputs
  • Number of Channels: 8
  • Supply Voltage: 2.7V to 3.6V
  • Maximum Operating Temperature: -40°C to +85°C
  • Mounting Type: Surface Mount
  • Package / Case: TSSOP-20
  • Data Flow Direction: Non-Inverting

Performance and Applications

The SN74LV541ATPWT boasts high drive outputs (-32mA/64mA) which are crucial for driving heavy loads or for bus-terminated transmission lines. Its 3-state outputs ensure that multiple units can be connected to a common bus, providing a high level of data integrity. This feature makes it an ideal choice for bus interface or buffer memory address registers, with the added benefit of reducing system power consumption.

Designed with a low-power consumption profile, the SN74LV541ATPWT is optimized for use in power-sensitive applications. This makes it a preferred component for battery-operated devices, portable electronics, and energy-efficient computing systems. Additionally, the device's balanced propagation delays and transition times offer improved signal stability, which is essential for high-speed data communication and processing.

With its robust temperature range, the SN74LV541ATPWT is engineered to perform reliably in diverse environmental conditions, making it suitable for industrial, automotive, and commercial markets. Its compact surface-mount TSSOP-20 package allows for a space-saving footprint on printed circuit boards, an important consideration for modern, compact electronic designs.

In conclusion, the SN74LV541ATPWT from Texas Instruments is a versatile and reliable solution for systems requiring high-speed data buffering and driving capabilities. Its compatibility with low-voltage operation and power efficiency makes it an excellent choice for designers looking to optimize their electronic products for performance and power consumption.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
Texas Instruments
IC TRANSLATION TXRX 5.5V 48TSSOP
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 5.5V 20VQFN
Lowest to $0.4745
Toshiba Semiconductor and Storage
IC BUFFER NON-INVERT 5.5V 8-SSOP
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 20-SO
Need more? Email Us
Texas Instruments
IC BUF NON-INVERT 3.6V 24SOIC
Lowest to $1.4553
Texas Instruments
IC TXRX NON-INVERT 5.25V 20-SOIC
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $1.4553
SG Micro Corp
1.65V~5.5V 1 1 3.5ns@5V,50pF 1uA SC-70-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2183

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5100 $52.8500
85+ $1.2390 $105.3150
125+ $1.2003 $150.0375
175+ $1.1616 $203.2800
225+ $1.1229 $252.6525
300+ $1.0067 $302.0100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 150 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess