EN
  • EN
  • DE

SN74LV8151DW

Part No SN74LV8151DW
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC BUFFER INVERTER 10BIT 24SOIC  /  Buffer/Inverter Configurable 1 Circuit 10 Input 24-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable
Mfr Texas Instruments
Series 74LV
Logic Type Buffer/Inverter
Number of Circuits 1
Number of Inputs 10
Schmitt Trigger Input No
Output Type Single-Ended
Current - Output High, Low 12mA, 12mA
Voltage - Supply 2V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Base Product Number 74LV8151
Other Names 296-23672-5,-296-23672-5R,-SN74LV8151DWE4,2156-SN74LV8151DW,-SN74LV8151DWE4R,-SN74LV8151DWG4,SN74LV8151DWG4,TEXTISSN74LV8151DW,-296-23672-5,SN74LV8151DWE4,SN74LV8151DWG4,-SN74LV8151DWG4R,SN74LV8151DWE4,296-23672-5R,SN74LV8151DW,-SN74LV8151DWR
Standard Package 25
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258224-SN74LV8151DW
Ultra Librarian 3D Model Ultra Librarian SN74LV8151DW CAD Model

Description

Product Overview: SN74LV8151DW from Texas Instruments

The SN74LV8151DW is a versatile integrated circuit designed and manufactured by Texas Instruments, one of the leading companies in the semiconductor industry. This device is part of the 74LV logic family, which operates at lower voltages and offers a balance between speed and power consumption.

The SN74LV8151DW is a 10-bit universal Schmitt-trigger bus transceiver featuring dual-port memory with 3-state outputs. It is designed for asynchronous communication between data buses, making it an ideal component for applications that require the transfer of multiple data streams simultaneously. The device allows for bidirectional communication, which enhances its utility in complex digital systems.

Key Features

  • Logic Type: Universal Bus Transceiver with 3-state outputs
  • Number of Bits per Element: 10
  • Operating Voltage Range: 2 V to 5.5 V, accommodating a variety of logic levels and making it suitable for battery-operated and low-voltage applications
  • Maximum Operating Temperature: Up to 85°C, ensuring reliability in a wide range of environmental conditions
  • Package / Case: SOIC-24, a surface-mount package that is compact and suitable for high-density PCB designs
  • Logic Family: LV, indicating low-voltage operation with high-speed capabilities

Applications

The SN74LV8151DW is designed to be used in a broad range of applications, including:

  • Data communication and networking
  • Computers and computer peripherals
  • Signal routing and switching
  • Microprocessor or microcontroller interfacing
  • Memory address decoding

With its Schmitt-trigger inputs, the device also provides hysteresis which makes it more tolerant to slower input rise and fall times, thus enhancing its performance in environments with noisy signals.

The SN74LV8151DW is a testament to Texas Instruments' commitment to providing high-quality, reliable components for the electronics industry. Whether it's for industrial, commercial, or consumer applications, this bus transceiver is designed to deliver high performance while maintaining power efficiency.

For engineers and designers looking for a robust data transfer solution, the SN74LV8151DW offers a mix of features that make it a smart choice for a wide range of digital interfacing challenges.

You May Also Be Interested in

ON Semiconductor
IC GATE MULTIFUNC CONF FLEX 8DFN
Lowest to $0.2208
ON Semiconductor
INVERTER, TTL, PDSO14 / Configurable Circuit Input
Lowest to $1.5465
ON Semiconductor
IC GATE OR/NOR ECL 4INPUT 8TSSOP
Lowest to $6.6966
Texas Instruments
5450 DUAL 2-WIDE 2-INPUT AND-OR- / Configurable Circuit Input
Lowest to $32.6239
ON Semiconductor
IC GATE AND/NAND ECL 2INP 8SOIC
Lowest to $3.3108
ON Semiconductor
INVERTER/BUFFER, 10K SERIES, ECL / Configurable Circuit Input
Lowest to $2.2014
Texas Instruments
IC INVERTER 8-INPUT 20SSOP / Configurable Circuit Input
Lowest to $0.8802
ON Semiconductor
IC GATE AND/NAND ECL 2INP 8TSSOP
Lowest to $9.2285
Nexperia USA Inc.
IC CONFIG MULTI-FUNC GATE 8TSSOP / Configurable Multiple Function Configurable 1 Circuit 4 Input 8-TSSOP
Lowest to $0.5116

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess