EN
  • EN
  • DE
  • IT

SN74LV8153QPWRQ1

Part No SN74LV8153QPWRQ1
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description IC SRL-IN 8BIT PAR-OUT 20-TSSOP  /  Shift Shift Register 1 Element 8 Bit 20-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Shift Registers
Mfr Texas Instruments
Series Automotive, AEC-Q100, 74LV
Package Tape & Reel
Logic Type Shift Register
Output Type Open Collector, Push-Pull
Number of Elements 1
Number of Bits per Element 8
Function Serial to Parallel
Voltage - Supply 3V ~ 5.5V, 3V ~ 13.2V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number 74LV8153
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names TEXTISSN74LV8153QPWRQ1,296-17728-6,-296-17728-1-ND,-SN74LV8153QPWRQ1-NDR,2156-SN74LV8153QPWRQ1,296-17728-2,-296-17728-1,296-17728-1
Standard Package 2,000
Win Source Part Number 1095145-SN74LV8153QPWRQ1
Ultra Librarian 3D Model Ultra Librarian SN74LV8153QPWRQ1 CAD Model

Description

The SN74LV8153QPWRQ1 is a versatile and high-performance integrated circuit designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This device is part of TI's automotive-qualified product offerings, ensuring reliability and compliance with the stringent requirements of the automotive industry.

As a dual 2-to-1 multiplexer/demultiplexer with a 3-state output, the SN74LV8153QPWRQ1 is engineered to handle digital data selection and switching with precision. It operates over a wide voltage range from 2V to 5.5V, making it suitable for interfacing with both 3.3V and 5V systems. This flexibility in voltage compatibility is critical for modern automotive electronics that require interoperability across various voltage levels.

Featuring a maximum data rate of 240 Mbps, the SN74LV8153QPWRQ1 can swiftly manage high-speed signals, which is crucial for real-time data processing applications. The device's low-power consumption is another key attribute, minimizing the drain on the automotive electrical system and contributing to overall energy efficiency.

The SN74LV8153QPWRQ1 comes in a small-outline package (PWR) with a thin profile, which is ideal for space-constrained applications. The package is designed to be surface-mounted, providing a secure and compact connection to the printed circuit board. This form factor, combined with the device's high-speed performance, makes it a preferred choice for advanced automotive systems such as infotainment, navigation, and driver assistance technologies.

Additional features of the SN74LV8153QPWRQ1 include its latch-up performance that exceeds 100 mA per JESD 78, Class II, which offers robust protection against latch-up events. The device also possesses ESD protection exceeding JESD 22, ensuring durability against electrostatic discharges during handling and operation.

In summary, the SN74LV8153QPWRQ1 from Texas Instruments is a high-quality, automotive-grade multiplexer/demultiplexer that offers reliable performance, low power consumption, and high-speed data handling capabilities, all within a compact form factor suitable for a wide range of automotive applications.

You May Also Be Interested in

Advanced Micro Devices
BUS DRIVER, S SERIES, 10-BIT / Shift Register, D-Type 1 Element 10 Bit 24-CDIP
Need more? Email Us
ON Semiconductor
SHIFT REGISTER, 4-BIT / Shift Element Bit
Need more? Email Us
ON Semiconductor
IC SHIFT REGSTR 8BIT CMOS 16SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.5838
ON Semiconductor
IC SHIFT REGISTER 8BIT 16-SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.1415
Texas Instruments
54HC166 PARALLEL-LOAD 8-BIT SHIF / Shift Element Bit
Lowest to $22.8380
Texas Instruments
54LS166A PARALLEL-LOAD 8-BIT SHI / Shift Element Bit
Need more? Email Us
Rochester Electronics
Shift Element Bit
Need more? Email Us
Texas Instruments
54LS166A PARALLEL-LOAD 8-BIT SHI / Shift Element Bit
Lowest to $5.4192
Texas Instruments
TPIC6C596 - AUTOMOTIVE 8-BIT SHI / Shift Element Bit
Lowest to $1.1704

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7729 $52.6851
44+ $2.2752 $100.1088
69+ $2.2041 $152.0829
94+ $2.1330 $200.5020
122+ $2.0619 $251.5518
163+ $1.8486 $301.3218
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess