SN74LVC08ADBRE4 - Quad 2-Input AND Gate IC by Texas Instruments
The SN74LVC08ADBRE4 is a high-performance, quad 2-input AND gate integrated circuit from Texas Instruments, designed to operate from a wide voltage range of 1.65V to 5.5V. This versatile IC is part of the SN74LVC family, which is well-known for its low-voltage operation and low-power consumption, making it an ideal choice for battery-operated and power-sensitive applications.
Key Features:
- Logic Type: Quad 2-Input AND Gate
- Supply Voltage Range: 1.65V to 5.5V, allowing for compatibility with a variety of logic levels and providing design flexibility.
- Output Drive Capability: Capable of driving up to 24mA at the output, ensuring strong signal transmission to downstream devices.
- Package: The device comes in a DBRE4 package, which is a space-saving SSOP (Shrink Small Outline Package) with 14 pins.
- Logic Level Translation: The ability to translate between different logic levels, making it suitable for interfacing between microcontrollers and peripherals that operate at different voltage levels.
- Propagation Delay: Features a low propagation delay, which is crucial for high-speed applications where timing is critical.
Applications:
The SN74LVC08ADBRE4 is commonly used in a wide range of electronic circuits and systems, including:
- Smartphones and portable electronics
- Computing devices such as laptops and desktops
- Communication infrastructure
- Industrial control systems
- Consumer electronics
With its robust design and compatibility with 5V tolerant inputs, this IC is not only suitable for new designs but also perfect for retrofitting or upgrading existing systems that require higher performance and lower power consumption. The SN74LVC08ADBRE4's advanced features, such as its Schmitt-trigger action at all inputs, make it a reliable choice for complex digital logic circuits, ensuring signal integrity even in noisy environments.
Overall, the SN74LVC08ADBRE4 from Texas Instruments is a highly reliable and versatile component that provides the logical AND function with the added benefits of low-voltage operation and compatibility with various systems, making it a staple in the toolbox of electronics designers and engineers.