Product Overview
The SN74LVC08APWRG is a high-performance, quadruple 2-input positive-AND gate IC from Texas Instruments, designed to operate from 1.65 V to 5.5 V. This makes it ideal for interfacing with both 3.3 V and 5 V systems. It belongs to the 74LVC family, which is known for its low-voltage operation and low power consumption while maintaining high-speed performance.
Key Features
- Logic Type: AND Gate
- Number of Circuits: 4
- Inputs per Circuit: 2
- Output Drive Capability: ±24-mA at 3.3 V
- Operating Voltage Range: 1.65 V to 5.5 V
- Logic Level Compatibility: 5 V TTL
- Propagation Delay Time: 3.7 ns at 3.3 V, 6 ns at 5 V
- Operating Temperature Range: -40°C to 85°C
- Mounting Type: Surface Mount
- Package / Case: TSSOP-14
Performance and Quality
The SN74LVC08APWRG is designed to provide optimal performance in a wide range of applications. Its low-power consumption and high-speed operation are achieved through the use of advanced silicon-gate CMOS technology. The device also features balanced propagation delays and low input capacitance, which contribute to its reliable and efficient operation.
Applications
This versatile logic gate is suitable for various applications including:
- AV Receivers
- Portable and Battery-powered Devices
- Data Communication Equipment
- Servers
- Telecommunications
Environmental and Regulatory Compliance
The SN74LVC08APWRG is compliant with the RoHS (Restriction of Hazardous Substances) directive, which means it is manufactured with environmentally safe materials. Additionally, it is designed to meet or exceed the requirements of various industry standards, ensuring reliability and safety for its intended applications.
Ordering and Packaging
Available in a TSSOP-14 package, the SN74LVC08APWRG is provided in tape and reel packaging, which is ideal for automated assembly processes. The part number suffix 'PW' indicates the TSSOP package, while the 'RG' suffix denotes the tape and reel packaging option.